Status: | Unknown |
---|---|
Series: | STPS3 Series |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.11
|
357,500
in stock
|
Buy Now | |
element14
from US$0.20
|
116,924
in stock
|
Buy Now | |
Farnell
from US$0.16
|
116,924
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
28,795
in stock
|
Buy Now | |
Avnet America
from US$0.29
|
20,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.15
|
5,033
in stock
|
Buy Now | |
Schukat Electronic
from US$0.12
|
2,000
in stock
|
Buy Now | |
RS
from US$0.13
|
1,760
in stock
|
Buy Now | |
Avnet Silica
-
|
505,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 150V |
---|---|
Forward Current If(AV) | 3A |
Diode Configuration | Single |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Forward Voltage VF Max | 820mV |
Forward Surge Current Ifsm Max | 100A |
Operating Temperature Max | 175°C |
Product Range | STPS3 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Current Ifsm | 100A |
Diode Type | Schottky |
Forward Current If Max | 3A |
Forward Voltage | 820mV |
Junction Temperature Tj Max | 175°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +175°C |
RMS Current If | 15A |
Semiconductor Technology | Si |
STPS3150 Series 150 V 3 A SMT Low Voltage Power Schottky Rectifier - DO-214AA | Future Electronics |
Diode, Schottky 3A 150V | element14 |
DIODE, SCHOTTKY, 3A, 150V, SMB | Farnell |
Rectifier Diode, Single, 150 V, 3 A, Do-214Aa, 2, 820 Mv Rohs Compliant: Yes |Stmicroelectronics STPS3150U | Newark Electronics |
Diode Schottky 150V 3A 2-Pin SMB T/R | Avnet America |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
SMD Schottky 150V 3A SMB Flat | Schukat Electronic |
Schottky barrier diode,STPS3150U SMB | RS |
Where can I find additional details, specifications and documents for a STPS3150U?
Additional datasheets, footprints and schematics for STPS3150U are listed on our Part Details page. You can also find images and similar parts to STPS3150U on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPS3150U on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS3150U price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPS3150U fall under?
The STPS3150U is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to STPS3150U when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPS3150U you can contact the distributor directly for product support, shipping queries etc.
Is the STPS3150U RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STPS3150U have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for STPS3150U.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPS3150U often in real-time on the comparison pages.
What if I can't find stock of STPS3150U?
You can fill out our help required form which you can use to request a quote for STPS3150U from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.