Status: | Unknown |
---|---|
Series: | STPS3 Series |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.20
|
7,450
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.13
|
1,850
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
1,722
in stock
|
Buy Now | |
element14
from US$0.19
|
1,722
in stock
|
Buy Now | |
Farnell
from US$0.19
|
1,722
in stock
|
Buy Now | |
Avnet Silica
-
|
7,600
in stock
|
Buy Now | |
Future Electronics
from US$0.18
|
-
|
Buy Now | |
Avnet America
from US$0.26
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 150V |
---|---|
Forward Current If(AV) | 3A |
Diode Configuration | Single |
Diode Case Style | DO-201AD |
No. of Pins | 2Pins |
Forward Voltage VF Max | 820mV |
Forward Surge Current Ifsm Max | 150A |
Operating Temperature Max | 175°C |
Product Range | STPS3 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Diode Type | Schottky |
Semiconductor Technology | Si |
STPS3150RL,Schottky diode 150V 3A DO-201 | RS |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Rectifier Diode, Single, 150 V, 3 A, Do-201Ad, 2, 820 Mv Rohs Compliant: Yes |Stmicroelectronics STPS3150RL | Newark Electronics |
Schottky Rectifier, 150 V, 3 A, Single, DO-27 (DO-201AD), 2 Pins, 820 mV | Avnet Silica |
STPS3150 Series 150 V 3 A Surface Mount Power Schottky Rectifier - DO-201AD | Future Electronics |
Diode Schottky 150V 3A 2-Pin DO-201AD T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a STPS3150RL?
Additional datasheets, footprints and schematics for STPS3150RL are listed on our Part Details page. You can also find images and similar parts to STPS3150RL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPS3150RL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS3150RL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPS3150RL fall under?
The STPS3150RL is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to STPS3150RL when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPS3150RL you can contact the distributor directly for product support, shipping queries etc.
Is the STPS3150RL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STPS3150RL have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for STPS3150RL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPS3150RL often in real-time on the comparison pages.
What if I can't find stock of STPS3150RL?
You can fill out our help required form which you can use to request a quote for STPS3150RL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.