Status: | Unknown |
---|---|
Series: | STPS3 Series |
RoHS: | Unknown |
Prices starting from US$0.55
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.93
|
No stock
|
Buy Now | |
Avnet America
from US$0.59
|
2,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.85
|
240
in stock
|
Buy Now | |
element14
from US$0.70
|
240
in stock
|
Buy Now | |
Farnell
from US$0.70
|
240
in stock
|
Buy Now | |
Avnet Silica
-
|
3,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,000
in stock
|
Buy Now | |
Future Electronics
from US$0.55
|
-
|
Buy Now |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 100V |
Forward Current If(AV) | 30A |
Forward Voltage VF Max | 870mV |
Forward Surge Current Ifsm Max | 530A |
Operating Temperature Max | 150°C |
Diode Case Style | TO-263 |
No. of Pins | 3Pins |
Product Range | STPS3 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Diode Type | Schottky |
Diode Schottky 100V 30A 3-Pin(2+Tab) D2PAK T/R | Avnet America |
Rectifier Diode, Single, 100 V, 30 A, 870 Mv, 530 A, 150 C Rohs Compliant: Yes |Stmicroelectronics STPS30SM100SG-TR | Newark Electronics |
DIODE, SCHOTTKY, 30A, 100V ,D2PAK | element14 |
Schottky Rectifier 100V 30A D2PAK | RS |
STPS30SM10 Series Single 100 V 530 A Surface Mount Schottky Rectifier - TO-263 | Future Electronics |
Where can I find additional details, specifications and documents for a STPS30SM100SG-TR?
Additional datasheets, footprints and schematics for STPS30SM100SG-TR are listed on our Part Details page. You can also find images and similar parts to STPS30SM100SG-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPS30SM100SG-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS30SM100SG-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPS30SM100SG-TR fall under?
The STPS30SM100SG-TR is listed under STMicroelectronics Parts.
Can I view similar or alternative parts?
You can view similar parts to STPS30SM100SG-TR when available in the STMicroelectronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPS30SM100SG-TR you can contact the distributor directly for product support, shipping queries etc.
Is the STPS30SM100SG-TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STPS30SM100SG-TR have stock available?
Authorised distributors including Avnet America, Newark Electronics, element14, Farnell and Avnet Silica have stock available or on a lead time for STPS30SM100SG-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPS30SM100SG-TR often in real-time on the comparison pages.
What if I can't find stock of STPS30SM100SG-TR?
You can fill out our help required form which you can use to request a quote for STPS30SM100SG-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.