Status: | Unknown |
---|---|
Series: | STPS3 Series |
RoHS: | Unknown |
No distributors results available
Diode Configuration | Dual Common Cathode |
---|---|
Repetitive Reverse Voltage Vrrm Max | 80V |
Forward Current If(AV) | 30A |
Forward Voltage VF Max | 910mV |
Forward Surge Current Ifsm Max | 220A |
Operating Temperature Max | 175°C |
Diode Case Style | TO-220FPAB |
No. of Pins | 3Pins |
Product Range | STPS3 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Diode Type | Schottky |
Where can I find additional details, specifications and documents for a STPS30M80CFP?
Additional datasheets, footprints and schematics for STPS30M80CFP are listed on our Part Details page. You can also find images and similar parts to STPS30M80CFP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPS30M80CFP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS30M80CFP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPS30M80CFP fall under?
The STPS30M80CFP is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to STPS30M80CFP when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPS30M80CFP you can contact the distributor directly for product support, shipping queries etc.
Is the STPS30M80CFP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STPS30M80CFP have stock available?
There is no stock from authorised distributors for STPS30M80CFP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPS30M80CFP often in real-time on the comparison pages.
What if I can't find stock of STPS30M80CFP?
You can fill out our help required form which you can use to request a quote for STPS30M80CFP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.