Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 45V |
---|---|
Forward Current If(AV) | 30A |
Diode Configuration | Dual Common Cathode |
Diode Case Style | TO-247 |
No. of Pins | 3Pins |
Forward Voltage VF Max | 740mV |
Forward Surge Current Ifsm Max | 220A |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Semiconductor Technology | Si |
SCHOTTKY RECT, DUAL, 45V, TO-247 | element14 |
Diode Schottky 45V 30A 3-Pin(3+Tab) TO-247 Tube | Avnet Silica |
Schottky Rect, Dual, 45V, To-247 | Newark Electronics |
Where can I find additional details, specifications and documents for a STPS30L45CW?
Additional datasheets, footprints and schematics for STPS30L45CW are listed on our Part Details page. You can also find images and similar parts to STPS30L45CW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPS30L45CW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS30L45CW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPS30L45CW fall under?
The STPS30L45CW is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to STPS30L45CW when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPS30L45CW you can contact the distributor directly for product support, shipping queries etc.
Is the STPS30L45CW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STPS30L45CW have stock available?
Authorised distributors including element14, Farnell, Avnet Silica, Newark Electronics and Avnet America have stock available or on a lead time for STPS30L45CW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPS30L45CW often in real-time on the comparison pages.
What if I can't find stock of STPS30L45CW?
You can fill out our help required form which you can use to request a quote for STPS30L45CW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.