Status: | Unknown |
---|---|
Series: | STPS3 Series |
RoHS: | Unknown |
Prices starting from US$0.46
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.90 |
No stock
|
Buy Now | |
Avnet America | US$0.50 |
13,000
|
Buy Now | |
Newark Electronics | US$0.64 |
4,979
|
Buy Now | |
element14 | US$0.54 |
4,336
|
Buy Now | |
Farnell | US$0.54 |
4,336
|
Buy Now | |
Future Electronics | US$0.46 |
2,000
|
Buy Now | |
Transfer Multisort Elektronik | US$0.72 |
386
|
Buy Now | |
Distrelec | US$1.00 |
18
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 45V |
---|---|
Forward Current If(AV) | 15A |
Diode Configuration | Dual Common Cathode |
Diode Case Style | TO-220AB |
No. of Pins | 3Pins |
Forward Voltage VF Max | 570mV |
Forward Surge Current Ifsm Max | 220A |
Operating Temperature Max | 175°C |
Product Range | STPS3 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Current If @ Vf | 15A |
Current Ifsm | 220A |
Diode Type | Schottky |
Forward Current If Max | 15A |
Junction Temperature Tj Max | 175°C |
RMS Current If | 30A |
Semiconductor Technology | Si |
Diode Schottky 45V 30A 3-Pin(3+Tab) TO-220AB Tube | Avnet America |
Diode, Schottky, 2X15A, 45V | Newark Electronics |
DIODE, SCHOTTKY, 2X15A, 45V | element14 |
STPS3045 Series 45 V 30 A Flange Mount Power Schottky Rectifier - TO-220AB | Future Electronics |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
ST Schottky Diode, 30A, 45V, TO-220AB | Distrelec |
Dual Schottky barrier diode,STPS3045CT | RS |
Where can I find additional details, specifications and documents for a STPS3045CT?
Additional datasheets, footprints and schematics for STPS3045CT are listed on our Part Details page. You can also find images and similar parts to STPS3045CT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPS3045CT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS3045CT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPS3045CT fall under?
The STPS3045CT is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to STPS3045CT when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPS3045CT you can contact the distributor directly for product support, shipping queries etc.
Is the STPS3045CT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STPS3045CT have stock available?
Authorised distributors including Avnet America, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for STPS3045CT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPS3045CT often in real-time on the comparison pages.
What if I can't find stock of STPS3045CT?
You can fill out our help required form which you can use to request a quote for STPS3045CT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.