Status: | Active |
---|---|
Series: | STPS2L60-Y |
RoHS: | Compliant |
Prices starting from US$0.13
AEC-Q101 qualified |
Negligible switching losses |
Low forward voltage drop |
Surface mount miniature package |
Avalanche capability specified |
ECOPACK®2 compliant component |
Product Specifications |
---|
DS7257 Automotive power Schottky rectifier |
Application Notes |
---|
AN5046 Printed circuit board assembly recommendations for STMicroelectronics PowerFLAT packages |
AN5088 Rectifiers thermal management, handling and mounting recommendations |
Flyers |
---|
SOD123Flat AEC-Q101-qualified power Schottky diodes |
SOD128Flat Automotive-grade rectifiers |
ST Diodes Finder : the new app for Android and iOS |
Selection Guides |
---|
Automotive-grade protection devices and rectifiers |
Brochures |
---|
Electric vehicle (EV) ecosystem |
SCHOTTKY RECT, AEC-Q101, 60V, DO-214AC | element14 |
Schottky Rectifier, 60V, 2A, Do-214Ac | Newark Electronics |
Diode Schottky Diode 60V 2A 2-Pin SMA T/R | Avnet Silica |
STPS2L60 Series 60 V 2 A Surface Mount Power Schottky Rectifier - SMA | Future Electronics |
Where can I find additional details, specifications and documents for a STPS2L60AY?
Additional datasheets, footprints and schematics for STPS2L60AY are listed on our Part Details page. You can also find images and similar parts to STPS2L60AY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPS2L60AY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS2L60AY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPS2L60AY fall under?
The STPS2L60AY is listed under Diodes and Rectifiers > Automotive-grade diodes > Automotive-grade Schottky diodes.
Can I view similar or alternative parts?
You can view similar parts to STPS2L60AY when available in the Automotive-grade Schottky diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPS2L60AY you can contact the distributor directly for product support, shipping queries etc.
Is the STPS2L60AY RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STPS2L60AY have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Avnet Silica and Future Electronics have stock available or on a lead time for STPS2L60AY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPS2L60AY often in real-time on the comparison pages.
What if I can't find stock of STPS2L60AY?
You can fill out our help required form which you can use to request a quote for STPS2L60AY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.