Status: | Unknown |
---|---|
Series: | STPS2 Series |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.39
|
5,320
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
41,708
in stock
|
Buy Now | |
element14
from US$0.23
|
32,332
in stock
|
Buy Now | |
Farnell
from US$0.21
|
32,332
in stock
|
Buy Now | |
Avnet America
from US$0.23
|
10,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.15
|
7,614
in stock
|
Buy Now | |
Future Electronics
from US$0.18
|
5,000
in stock
|
Buy Now | |
Avnet Silica
-
|
580,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 60V |
---|---|
Forward Current If(AV) | 2A |
Diode Configuration | Single |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
Forward Voltage VF Max | 600mV |
Forward Surge Current Ifsm Max | 75A |
Operating Temperature Max | 150°C |
Product Range | STPS2 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Diode Type | Schottky |
Semiconductor Technology | Si |
Schottky Rectifier, 60V, 2A, Do-214Ac | Newark Electronics |
SCHOTTKY RECTIFIER 2A | element14 |
Schottky Rectifier, 60 V, 2 A, Single, DO-214AC (SMA), 2 Pins, 600 mV | Avnet America |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Schottky barrier diode STPS2L60A 2A 60V | RS |
STPS2L Series Single 60 V 75 A Surface Mount Schottky Rectifier - SMA | Future Electronics |
Where can I find additional details, specifications and documents for a STPS2L60A?
Additional datasheets, footprints and schematics for STPS2L60A are listed on our Part Details page. You can also find images and similar parts to STPS2L60A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPS2L60A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS2L60A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPS2L60A fall under?
The STPS2L60A is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to STPS2L60A when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPS2L60A you can contact the distributor directly for product support, shipping queries etc.
Is the STPS2L60A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STPS2L60A have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Transfer Multisort Elektronik have stock available or on a lead time for STPS2L60A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPS2L60A often in real-time on the comparison pages.
What if I can't find stock of STPS2L60A?
You can fill out our help required form which you can use to request a quote for STPS2L60A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.