Status: | Unknown |
---|---|
Series: | STPS2 Series |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.09
|
590
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
427,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
66,733
in stock
|
Buy Now | |
element14
from US$0.12
|
54,783
in stock
|
Buy Now | |
Farnell
from US$0.11
|
54,783
in stock
|
Buy Now | |
Avnet America
from US$0.13
|
20,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.12
|
10,642
in stock
|
Buy Now | |
Distrelec
from US$0.11
|
110
in stock
|
Buy Now | |
Avnet Silica
-
|
310,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 25V |
---|---|
Forward Current If(AV) | 2A |
Diode Configuration | Single |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Forward Voltage VF Max | 450mV |
Forward Surge Current Ifsm Max | 75A |
Operating Temperature Max | 150°C |
Product Range | STPS2 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Diode Type | Schottky |
Operating Temperature Range | -65°C to +150°C |
Semiconductor Technology | Si |
Termination Type | Surface Mount Device |
Transistor Case Style | SMB |
STPS2L Series 2 A 0.375 V Schottky Rectifier Surface Mount - DO-214AA | Future Electronics |
Rectifier Diode,single,25 V,2 A,do-214Aa,2,450 Mv Rohs Compliant: Yes |Stmicroelectronics STPS2L25U | Newark Electronics |
Diode Schottky 25V 2A 2-Pin SMB T/R | Avnet America |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Schottky barrier diode STPS2L25U 2A 25V | RS |
ST Schottky Diode, 2A, 25V, DO-214AA | Distrelec |
Where can I find additional details, specifications and documents for a STPS2L25U?
Additional datasheets, footprints and schematics for STPS2L25U are listed on our Part Details page. You can also find images and similar parts to STPS2L25U on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPS2L25U on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS2L25U price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPS2L25U fall under?
The STPS2L25U is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to STPS2L25U when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPS2L25U you can contact the distributor directly for product support, shipping queries etc.
Is the STPS2L25U RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STPS2L25U have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for STPS2L25U.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPS2L25U often in real-time on the comparison pages.
What if I can't find stock of STPS2L25U?
You can fill out our help required form which you can use to request a quote for STPS2L25U from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.