Status: | Active |
---|---|
Series: | STPS2H100-Y |
RoHS: | Compliant |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.20
|
1,275
in stock
|
Buy Now | |
element14
from US$0.21
|
29,544
in stock
|
Buy Now | |
Newark Electronics
from US$0.27
|
28,785
in stock
|
Buy Now | |
Farnell
from US$0.20
|
28,785
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
7,500
in stock
|
Buy Now | |
Avnet Silica
-
|
52,500
in stock
|
Buy Now | |
Avnet America
from US$0.21
|
-
|
Buy Now | |
Avnet Asia
from US$0.16
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
AEC-Q101 qualified |
PPAP capable |
VRRM guaranteed from -40°C to 175°C |
Low leakage current |
Avalanche capability specified |
ECOPACK2 compliant |
Product Specifications |
---|
DS6949 Automotive 100 V - 2 A power Schottky diode |
Application Notes |
---|
AN5046 Printed circuit board assembly recommendations for STMicroelectronics PowerFLAT packages |
AN5088 Rectifiers thermal management, handling and mounting recommendations |
Flyers |
---|
SOD123Flat AEC-Q101-qualified power Schottky diodes |
SOD128Flat Automotive-grade rectifiers |
ST Diodes Finder : the new app for Android and iOS |
Selection Guides |
---|
Automotive-grade protection devices and rectifiers |
Brochures |
---|
Electric vehicle (EV) ecosystem |
SCHOTTKY RECT, SINGLE, 100V, DO-214AA | element14 |
Schottky Rect, Single, 100V, Do-214Aa | Newark Electronics |
STPS Series 100 V 1 uA Surface Mount Schottky Barrier Diodes - SMB | Future Electronics |
Schottky Diode 2A 100V Automotive SOD123 | RS |
Diode Schottky 100V 2A 2-Pin SMB T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a STPS2H100UY?
Additional datasheets, footprints and schematics for STPS2H100UY are listed on our Part Details page. You can also find images and similar parts to STPS2H100UY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPS2H100UY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS2H100UY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPS2H100UY fall under?
The STPS2H100UY is listed under Diodes and Rectifiers > Automotive-grade diodes > Automotive-grade Schottky diodes.
Can I view similar or alternative parts?
You can view similar parts to STPS2H100UY when available in the Automotive-grade Schottky diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPS2H100UY you can contact the distributor directly for product support, shipping queries etc.
Is the STPS2H100UY RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STPS2H100UY have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Future Electronics and RS have stock available or on a lead time for STPS2H100UY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPS2H100UY often in real-time on the comparison pages.
What if I can't find stock of STPS2H100UY?
You can fill out our help required form which you can use to request a quote for STPS2H100UY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.