Status: | Active |
---|---|
Series: | STPS2H100-Y |
RoHS: | Compliant |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.32
|
5,000
in stock
|
Buy Now | |
Future Electronics
from US$0.13
|
90,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
13,815
in stock
|
Buy Now | |
element14
from US$0.45
|
12,495
in stock
|
Buy Now | |
Farnell
from US$0.36
|
12,495
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,010,000
in stock
|
Buy Now | |
Avnet Silica
-
|
5,000
in stock
|
Buy Now | |
Avnet America
from US$0.42
|
-
|
Buy Now |
AEC-Q101 qualified |
PPAP capable |
VRRM guaranteed from -40°C to 175°C |
Low leakage current |
Avalanche capability specified |
ECOPACK2 compliant |
Product Specifications |
---|
DS6949 Automotive 100 V - 2 A power Schottky diode |
Application Notes |
---|
AN5046 Printed circuit board assembly recommendations for STMicroelectronics PowerFLAT packages |
AN5088 Rectifiers thermal management, handling and mounting recommendations |
Flyers |
---|
SOD123Flat AEC-Q101-qualified power Schottky diodes |
SOD128Flat Automotive-grade rectifiers |
ST Diodes Finder : the new app for Android and iOS |
Selection Guides |
---|
Automotive-grade protection devices and rectifiers |
Brochures |
---|
Electric vehicle (EV) ecosystem |
STPS2H100 Series 100 V 2 A SMT Automotive Power Schottky Rectifier - DO-214AC | Future Electronics |
Schottky Rectifier, Aec-Q101, Do-214Ac | Newark Electronics |
SCHOTTKY RECTIFIER, AEC-Q101, DO-214AC | element14 |
Schottky Rectifier 100V 2A Auto SMA | RS |
Schottky Rectifier, 100 V, 2 A, Single, DO-214AC (SMA), 2 Pins, 790 mV | EBV Elektronik |
Where can I find additional details, specifications and documents for a STPS2H100AY?
Additional datasheets, footprints and schematics for STPS2H100AY are listed on our Part Details page. You can also find images and similar parts to STPS2H100AY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPS2H100AY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS2H100AY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPS2H100AY fall under?
The STPS2H100AY is listed under Diodes and Rectifiers > Automotive-grade diodes > Automotive-grade Schottky diodes.
Can I view similar or alternative parts?
You can view similar parts to STPS2H100AY when available in the Automotive-grade Schottky diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPS2H100AY you can contact the distributor directly for product support, shipping queries etc.
Is the STPS2H100AY RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STPS2H100AY have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for STPS2H100AY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPS2H100AY often in real-time on the comparison pages.
What if I can't find stock of STPS2H100AY?
You can fill out our help required form which you can use to request a quote for STPS2H100AY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.