Prices starting from US$0.0456
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.25 |
7,040
|
Buy Now | |
Future Electronics | US$0.0456 |
12,000
|
Buy Now | |
Schukat Electronic | US$0.08 |
6,450
|
Buy Now | |
Newark Electronics | US$0.18 |
5,221
|
Buy Now | |
Farnell | US$0.24 |
5,059
|
Buy Now | |
element14 | US$0.25 |
5,049
|
Buy Now | |
Transfer Multisort Elektronik | US$0.08 |
1,515
|
Buy Now | |
Avnet America | US$0.25 |
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 100V |
---|---|
Forward Current If(AV) | 2A |
Diode Configuration | Single |
Diode Case Style | DO-204AL |
No. of Pins | 2Pins |
Forward Voltage VF Max | 860mV |
Forward Surge Current Ifsm Max | 50A |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
STPS2H Series Single 75 A 100 V Through Hole Schottky Rectifier - DO-41 | Future Electronics |
Diode Schottky 100V 2A DO-41 | RS |
Schottky 100V 2A DO41 | Schukat Electronic |
Schottky Rectifier, 100V, 2A, Do-214Ac | Newark Electronics |
SCHOTTKY RECTIFIER, 100V, 2A, DO-204AL | Farnell |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Diode Schottky 100V 2A 2-Pin DO-41 Ammo | Avnet America |
Where can I find additional details, specifications and documents for a STPS2H100?
Additional datasheets, footprints and schematics for STPS2H100 are listed on our Part Details page. You can also find images and similar parts to STPS2H100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPS2H100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS2H100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPS2H100 fall under?
The STPS2H100 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to STPS2H100 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPS2H100 you can contact the distributor directly for product support, shipping queries etc.
Is the STPS2H100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STPS2H100 have stock available?
Authorised distributors including Future Electronics, RS, Schukat Electronic, Newark Electronics and Farnell have stock available or on a lead time for STPS2H100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPS2H100 often in real-time on the comparison pages.
What if I can't find stock of STPS2H100?
You can fill out our help required form which you can use to request a quote for STPS2H100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.