Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.22
|
87,500
in stock
|
Buy Now | |
Distrelec
from US$0.34
|
11,449
in stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
7,977
in stock
|
Buy Now | |
element14
from US$0.25
|
7,977
in stock
|
Buy Now | |
Farnell
from US$0.24
|
7,977
in stock
|
Buy Now | |
RS
from US$0.25
|
1,850
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.20
|
1,556
in stock
|
Buy Now | |
Avnet Silica
-
|
75,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
72,500
in stock
|
Buy Now | |
Avnet America
from US$0.32
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 200V |
---|---|
Forward Current If(AV) | 2A |
Diode Configuration | Single |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Forward Voltage VF Max | 800mV |
Forward Surge Current Ifsm Max | 100A |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Semiconductor Technology | Si |
STPS2200 Series 200 V 2 A Surface Mount Power Schottky Diode - SMB | Future Electronics |
ST Schottky Diode, 2A, 200V, DO-214AA | Distrelec |
Schottky Rectifier, 2A, 200V, Do-214Aa | Newark Electronics |
SCHOTTKY RECTIFIER, 2A, 200V, DO-214AA | element14 |
Diode Schottky power 200V 2A 175 deg SMB | RS |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Diode Schottky 200V 2A 2-Pin SMB T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a STPS2200U?
Additional datasheets, footprints and schematics for STPS2200U are listed on our Part Details page. You can also find images and similar parts to STPS2200U on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPS2200U on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS2200U price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPS2200U fall under?
The STPS2200U is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to STPS2200U when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPS2200U you can contact the distributor directly for product support, shipping queries etc.
Is the STPS2200U RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STPS2200U have stock available?
Authorised distributors including Future Electronics, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for STPS2200U.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPS2200U often in real-time on the comparison pages.
What if I can't find stock of STPS2200U?
You can fill out our help required form which you can use to request a quote for STPS2200U from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.