Status: | Unknown |
---|---|
Series: | STPS2 Series |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.16
|
33,640
in stock
|
Buy Now | |
Future Electronics
from US$0.17
|
995,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
68,488
in stock
|
Buy Now | |
element14
from US$0.21
|
68,488
in stock
|
Buy Now | |
Farnell
from US$0.21
|
68,488
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.15
|
21,415
in stock
|
Buy Now | |
Avnet America
from US$0.24
|
15,000
in stock
|
Buy Now | |
Micros
from US$0.07
|
8,508
in stock
|
Buy Now | |
Chip One Stop
from US$0.17
|
6,450
in stock
|
Buy Now | |
EBV Elektronik
-
|
75,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.12
|
-
|
Buy Now | |
Distrelec
from US$0.26
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 150V |
---|---|
Forward Current If(AV) | 2A |
Diode Configuration | Single |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
Forward Voltage VF Max | 820mV |
Forward Surge Current Ifsm Max | 75A |
Operating Temperature Max | 175°C |
Product Range | STPS2 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Diode Type | Schottky |
Operating Temperature Min | -65°C |
Semiconductor Technology | Si |
STPS2150 Series 2 A 150 V Schottky Rectifier Surface Mount - DO-214AC | Future Electronics |
Schottky Rectifier, Single, 150 V, 2 A, Do-214Ac, 2, 820 Mv Rohs Compliant: Yes |Stmicroelectronics STPS2150A | Newark Electronics |
DIODE, SCHOTTKY | element14 |
Schottky barrier diode STPS2150A 2A 150V | RS |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Diode Schottky 150V 2A 2-Pin SMA T/R | Avnet America |
2A | Micros |
ST Schottky Diode, 2A, 150V, DO-214AC | Distrelec |
Where can I find additional details, specifications and documents for a STPS2150A?
Additional datasheets, footprints and schematics for STPS2150A are listed on our Part Details page. You can also find images and similar parts to STPS2150A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPS2150A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS2150A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPS2150A fall under?
The STPS2150A is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to STPS2150A when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPS2150A you can contact the distributor directly for product support, shipping queries etc.
Is the STPS2150A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STPS2150A have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for STPS2150A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPS2150A often in real-time on the comparison pages.
What if I can't find stock of STPS2150A?
You can fill out our help required form which you can use to request a quote for STPS2150A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.