Status: | Unknown |
---|---|
Series: | STPS2 Series |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.20
|
No stock
|
Buy Now | |
element14
from US$0.19
|
20,787
in stock
|
Buy Now | |
Farnell
from US$0.18
|
20,787
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.09
|
4,925
in stock
|
Buy Now | |
Avnet Silica
-
|
15,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
-
|
Buy Now | |
Future Electronics
from US$0.16
|
-
|
Buy Now | |
Avnet America
from US$0.19
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 150V |
---|---|
Forward Current If(AV) | 2A |
Diode Configuration | Single |
Diode Case Style | DO-15 |
No. of Pins | 2Pins |
Forward Voltage VF Max | 820mV |
Forward Surge Current Ifsm Max | 150A |
Operating Temperature Max | 175°C |
Product Range | STPS2 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Diode Type | Schottky |
Operating Temperature Min | -65°C |
Semiconductor Technology | Si |
DIODE, SCHOTTKY, 2A, 150V, DO-204AC-2 | element14 |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Diode Schottky 150V 2A 2-Pin DO-15 Ammo | Avnet Silica |
Diode Schottky 150V 2A DO-15 | RS |
Schottky Rectifier, Single, 150V, 2A | Newark Electronics |
150 V 2 A Axial Through Hole Power Schottky Rectifier DO-15 | Future Electronics |
Where can I find additional details, specifications and documents for a STPS2150.?
Additional datasheets, footprints and schematics for STPS2150. are listed on our Part Details page. You can also find images and similar parts to STPS2150. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPS2150. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS2150. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPS2150. fall under?
The STPS2150. is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to STPS2150. when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPS2150. you can contact the distributor directly for product support, shipping queries etc.
Is the STPS2150. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STPS2150. have stock available?
Authorised distributors including element14, Farnell, Transfer Multisort Elektronik, Avnet Silica and RS have stock available or on a lead time for STPS2150..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPS2150. often in real-time on the comparison pages.
What if I can't find stock of STPS2150.?
You can fill out our help required form which you can use to request a quote for STPS2150. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.