Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.46
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.46
|
736
in stock
|
Buy Now | |
element14
from US$0.48
|
736
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.60
|
76
in stock
|
Buy Now | |
Newark Electronics
from US$0.48
|
8
in stock
|
Buy Now | |
Avnet Silica
-
|
6,900
in stock
|
Buy Now | |
Future Electronics
from US$0.50
|
-
|
Buy Now | |
Avnet America
from US$0.54
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 100V |
---|---|
Forward Current If(AV) | 20A |
Diode Configuration | Dual Common Cathode |
Diode Case Style | TO-220AB |
No. of Pins | 3Pins |
Forward Voltage VF Max | 940mV |
Forward Surge Current Ifsm Max | 180A |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Semiconductor Technology | Si |
SCHOTTKY RECT, DUAL, 100V, TO-220AB | element14 |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Schottky Rectifier, 100V, 20A, To-220Ab | Newark Electronics |
Diode Schottky 100V 20A 3-Pin(3+Tab) TO-220AB Tube | Avnet Silica |
STPS20S100C Series 100 V 10 A Flange Mount Power Schottky Rectifier - TO-220AB | Future Electronics |
Where can I find additional details, specifications and documents for a STPS20S100CT?
Additional datasheets, footprints and schematics for STPS20S100CT are listed on our Part Details page. You can also find images and similar parts to STPS20S100CT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPS20S100CT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS20S100CT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPS20S100CT fall under?
The STPS20S100CT is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to STPS20S100CT when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPS20S100CT you can contact the distributor directly for product support, shipping queries etc.
Is the STPS20S100CT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STPS20S100CT have stock available?
Authorised distributors including element14, Farnell, Transfer Multisort Elektronik, Newark Electronics and Avnet Silica have stock available or on a lead time for STPS20S100CT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPS20S100CT often in real-time on the comparison pages.
What if I can't find stock of STPS20S100CT?
You can fill out our help required form which you can use to request a quote for STPS20S100CT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.