Status: | Unknown |
---|---|
Series: | STPS2 Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 25V |
---|---|
Forward Current If(AV) | 10A |
Diode Configuration | Dual Common Cathode |
Diode Case Style | TO-220AB |
No. of Pins | 3Pins |
Forward Voltage VF Max | 350mV |
Forward Surge Current Ifsm Max | 220A |
Operating Temperature Max | 150°C |
Product Range | STPS2 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Current If @ Vf | 10A |
Current Ifsm | 220A |
Diode Type | Schottky |
Forward Current If Max | 10A |
Junction Temperature Tj Max | 150°C |
RMS Current If | 30A |
Semiconductor Technology | Si |
Diode, Schottky, 2X10A, 25V | Newark Electronics |
DIODE, SCHOTTKY, 2X10A, 25V | element14 |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
STPS20L25CT Series 25 V 10 A (x2) Flange Mount Schottky Rectifier - TO-220 | Future Electronics |
Diode Schottky 25V 10A 3-Pin(3+Tab) TO-220AB Tube | Avnet America |
Where can I find additional details, specifications and documents for a STPS20L25CT?
Additional datasheets, footprints and schematics for STPS20L25CT are listed on our Part Details page. You can also find images and similar parts to STPS20L25CT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPS20L25CT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS20L25CT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPS20L25CT fall under?
The STPS20L25CT is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to STPS20L25CT when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPS20L25CT you can contact the distributor directly for product support, shipping queries etc.
Is the STPS20L25CT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STPS20L25CT have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Future Electronics have stock available or on a lead time for STPS20L25CT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPS20L25CT often in real-time on the comparison pages.
What if I can't find stock of STPS20L25CT?
You can fill out our help required form which you can use to request a quote for STPS20L25CT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.