Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.50
Repetitive Reverse Voltage Vrrm Max | 25V |
---|---|
Forward Current If(AV) | 20A |
Diode Configuration | Dual Common Cathode |
Diode Case Style | TO-263 |
No. of Pins | 3Pins |
Forward Voltage VF Max | 560mV |
Forward Surge Current Ifsm Max | 220A |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Semiconductor Technology | Si |
Dual Center Tap 25 V 2 x 10 A SMT Low Drop Power Schottky Rectifier - D2PAK | Future Electronics |
Diode Schottky 25V 10A 3-Pin(2+Tab) D2PAK Tube | Avnet Silica |
Schottky Rect, Dual, 25V, To-263 | Newark Electronics |
SCHOTTKY RECT, DUAL, 25V, TO-263 | element14 |
Where can I find additional details, specifications and documents for a STPS20L25CG?
Additional datasheets, footprints and schematics for STPS20L25CG are listed on our Part Details page. You can also find images and similar parts to STPS20L25CG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPS20L25CG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS20L25CG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPS20L25CG fall under?
The STPS20L25CG is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to STPS20L25CG when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPS20L25CG you can contact the distributor directly for product support, shipping queries etc.
Is the STPS20L25CG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STPS20L25CG have stock available?
Authorised distributors including Future Electronics, Avnet Silica, Newark Electronics, Avnet America and element14 have stock available or on a lead time for STPS20L25CG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPS20L25CG often in real-time on the comparison pages.
What if I can't find stock of STPS20L25CG?
You can fill out our help required form which you can use to request a quote for STPS20L25CG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.