Status: | Unknown |
---|---|
Series: | STPS2 Series |
RoHS: | Unknown |
Prices starting from US$0.49
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.28
|
1,960
in stock
|
Buy Now | |
Newark Electronics
from US$0.78
|
2,140
in stock
|
Buy Now | |
Avnet America
from US$0.68
|
2,140
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.50
|
1,449
in stock
|
Buy Now | |
element14
from US$0.73
|
1,156
in stock
|
Buy Now | |
Farnell
from US$0.69
|
1,156
in stock
|
Buy Now | |
Micros
from US$0.49
|
800
in stock
|
Buy Now | |
RS
from US$0.61
|
48
in stock
|
Buy Now | |
Avnet Silica
-
|
45,600
in stock
|
Buy Now | |
EBV Elektronik
-
|
11,500
in stock
|
Buy Now | |
Distrelec
from US$0.83
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 100V |
---|---|
Forward Current If(AV) | 10A |
Diode Configuration | Dual Common Cathode |
Diode Case Style | TO-220AB |
No. of Pins | 3Pins |
Forward Voltage VF Max | 640mV |
Forward Surge Current Ifsm Max | 250A |
Operating Temperature Max | 175°C |
Product Range | STPS2 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Current If @ Vf | 10A |
Current Ifsm | 250A |
Device Marking | STPS20H100CT |
Diode Type | Schottky |
Forward Current If Max | 10A |
Junction Temperature Tj Max | 175°C |
RMS Current If | 30A |
Semiconductor Technology | Si |
STPS20H100C Series Dual 100 V 250 A Through Hole Schottky Rectifier - TO-220-3 | Future Electronics |
Aid Rectifier Rohs Compliant: Yes |Stmicroelectronics STPS20H100CT. | Newark Electronics |
Diode Schottky 100V 20A 3-Pin(3+Tab) TO-220AB Tube | Avnet America |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
DIODE, SCHOTTKY, 2X10A, 100V | element14 |
10A | Micros |
Dual Schottky barrier diode,STPS20H100CT | RS |
ST Schottky Diode, 20A, 100V, TO-220AB | Distrelec |
Where can I find additional details, specifications and documents for a STPS20H100CT?
Additional datasheets, footprints and schematics for STPS20H100CT are listed on our Part Details page. You can also find images and similar parts to STPS20H100CT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPS20H100CT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS20H100CT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPS20H100CT fall under?
The STPS20H100CT is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to STPS20H100CT when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPS20H100CT you can contact the distributor directly for product support, shipping queries etc.
Is the STPS20H100CT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STPS20H100CT have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, Transfer Multisort Elektronik and element14 have stock available or on a lead time for STPS20H100CT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPS20H100CT often in real-time on the comparison pages.
What if I can't find stock of STPS20H100CT?
You can fill out our help required form which you can use to request a quote for STPS20H100CT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.