Status: | Unknown |
---|---|
Series: | STPS2 Series |
RoHS: | Unknown |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.07
|
15
in stock
|
Buy Now | |
Avnet America
from US$0.26
|
4,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.62
|
771
in stock
|
Buy Now | |
element14
from US$0.82
|
771
in stock
|
Buy Now | |
Farnell
from US$0.80
|
771
in stock
|
Buy Now | |
Future Electronics
from US$0.74
|
550
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.43
|
419
in stock
|
Buy Now | |
Avnet Silica
-
|
19,550
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 45V |
---|---|
Forward Current If(AV) | 10A |
Diode Configuration | Dual Common Cathode |
Diode Case Style | TO-220AB |
No. of Pins | 3Pins |
Forward Voltage VF Max | 570mV |
Forward Surge Current Ifsm Max | 180A |
Operating Temperature Max | 175°C |
Product Range | STPS2 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Current If @ Vf | 10A |
Current Ifsm | 180A |
Diode Type | Schottky |
Forward Current If Max | 10A |
Junction Temperature Tj Max | 175°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +175°C |
RMS Current If | 30A |
Semiconductor Technology | Si |
Diode Schottky 45V 20A 3-Pin(3+Tab) TO-220AB Tube | Avnet America |
Schottky Rectifier Common Cathode 20A To-220Ab | Newark Electronics |
DIODE, SCHOTTKY, 2X10A, 45V | element14 |
STPS2045C Series 45 V 10 A (x2) Flange Mount Schottky Rectifier - TO-220AB | Future Electronics |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Schottky barrier diode STPS2045C 20A 45V | RS |
Where can I find additional details, specifications and documents for a STPS2045CT?
Additional datasheets, footprints and schematics for STPS2045CT are listed on our Part Details page. You can also find images and similar parts to STPS2045CT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPS2045CT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS2045CT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPS2045CT fall under?
The STPS2045CT is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to STPS2045CT when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPS2045CT you can contact the distributor directly for product support, shipping queries etc.
Is the STPS2045CT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STPS2045CT have stock available?
Authorised distributors including Avnet America, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for STPS2045CT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPS2045CT often in real-time on the comparison pages.
What if I can't find stock of STPS2045CT?
You can fill out our help required form which you can use to request a quote for STPS2045CT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.