Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.99
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.99
|
No stock
|
Buy Now | |
Avnet America
from US$1.83
|
4,000
in stock
|
Buy Now | |
Future Electronics
from US$1.27
|
2,150
in stock
|
Buy Now | |
element14
from US$1.78
|
1,396
in stock
|
Buy Now | |
Farnell
from US$1.56
|
1,006
in stock
|
Buy Now | |
Newark Electronics
from US$0.99
|
2
in stock
|
Buy Now | |
Avnet Silica
-
|
3,900
in stock
|
Buy Now | |
EBV Elektronik
-
|
950
in stock
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 200V |
---|---|
Forward Current If(AV) | 20A |
Diode Configuration | Dual Common Cathode |
Diode Case Style | TO-220AB |
No. of Pins | 3Pins |
Forward Voltage VF Max | - |
Forward Surge Current Ifsm Max | 180A |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Semiconductor Technology | Si |
Diode Schottky 200V 20A 3-Pin TO-220AB Tube | Avnet America |
STPS20200C Series 200 V 2 x 10 A Dual Center Tap Schottky Diode - TO-220AB | Future Electronics |
SCHOTTKY RECT, DUAL, 200V, TO-220AB | element14 |
Schottky Rect, Dual, 200V, To-220Ab | Newark Electronics |
Diode Schottky power 200V 2x 10A TO220AB | RS |
Where can I find additional details, specifications and documents for a STPS20200CT?
Additional datasheets, footprints and schematics for STPS20200CT are listed on our Part Details page. You can also find images and similar parts to STPS20200CT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPS20200CT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS20200CT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPS20200CT fall under?
The STPS20200CT is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to STPS20200CT when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPS20200CT you can contact the distributor directly for product support, shipping queries etc.
Is the STPS20200CT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STPS20200CT have stock available?
Authorised distributors including Avnet America, Future Electronics, element14, Farnell and Newark Electronics have stock available or on a lead time for STPS20200CT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPS20200CT often in real-time on the comparison pages.
What if I can't find stock of STPS20200CT?
You can fill out our help required form which you can use to request a quote for STPS20200CT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.