Status: | Unknown |
---|---|
Series: | STPS2 Series |
RoHS: | Unknown |
Prices starting from US$0.55
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.66
|
1,300
in stock
|
Buy Now | |
Newark Electronics
from US$0.80
|
2,998
in stock
|
Buy Now | |
element14
from US$0.86
|
2,998
in stock
|
Buy Now | |
Farnell
from US$0.69
|
2,998
in stock
|
Buy Now | |
Future Electronics
from US$0.76
|
1,748
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.55
|
220
in stock
|
Buy Now | |
Avnet Silica
-
|
94,100
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,350
in stock
|
Buy Now | |
Avnet America
from US$0.93
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 120V |
---|---|
Forward Current If(AV) | 20A |
Diode Configuration | Single |
Diode Case Style | TO-220AC |
No. of Pins | 2Pins |
Forward Voltage VF Max | 930mV |
Forward Surge Current Ifsm Max | 200A |
Operating Temperature Max | 175°C |
Product Range | STPS2 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Diode Type | Schottky |
Semiconductor Technology | Si |
Schottky Rectifier, Single, 120 V, 20 A, To-220Ac, 2, 930 Mv Rohs Compliant: Yes |Stmicroelectronics STPS20120D | Newark Electronics |
SCHOTTKY RECTIFIER, 20A, 120V, TO-220AB | element14 |
STPS20120 Series 20 A 0.93 V Schottky Rectifier Flange Mount - TO-220AB | Future Electronics |
Diode Schottky 120V 20A TO-220AC-2 | RS |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Diode Schottky 120V 20A 2-Pin(2+Tab) TO-220AC Tube | Avnet Silica |
Where can I find additional details, specifications and documents for a STPS20120D?
Additional datasheets, footprints and schematics for STPS20120D are listed on our Part Details page. You can also find images and similar parts to STPS20120D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPS20120D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS20120D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPS20120D fall under?
The STPS20120D is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to STPS20120D when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPS20120D you can contact the distributor directly for product support, shipping queries etc.
Is the STPS20120D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STPS20120D have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and RS have stock available or on a lead time for STPS20120D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPS20120D often in real-time on the comparison pages.
What if I can't find stock of STPS20120D?
You can fill out our help required form which you can use to request a quote for STPS20120D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.