Status: | Active |
---|---|
Series: | STPS200170TV1Y |
RoHS: | Compliant |
Prices starting from US$17.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$20.05
|
No stock
|
Buy Now | |
Avnet Silica
-
|
300
in stock
|
Buy Now | |
Newark Electronics
from US$25.33
|
-
|
Buy Now | |
Future Electronics
from US$18.74
|
-
|
Buy Now | |
Avnet America
from US$17.14
|
-
|
Buy Now | |
element14
from US$23.29
|
-
|
Buy Now | |
Avnet Asia
from US$23.19
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
AEC-Q101 qualified |
PPAP capable |
Operating Tj from -40 °C to +175 °C |
Negligible switching losses |
Low leakage current |
Avalanche rated |
Good trade-off between leakage current and forward voltage drop |
Insulated package ISOTOP comply with UL1557 insulation: Insulated voltage: 2500 VRMS sine |
Insulated voltage: 2500 VRMS sine |
ECOPACK2 compliant component |
Product Specifications |
---|
DS6744 Automotive 170 V, 2 x 100 A, high voltage power Schottky rectifier |
Application Notes |
---|
AN5046 Printed circuit board assembly recommendations for STMicroelectronics PowerFLAT packages |
AN5088 Rectifiers thermal management, handling and mounting recommendations |
Technical Notes & Articles |
---|
TN1331 Assembly recommendations for STMicroelectronics ISOTOP package |
Flyers |
---|
SOD123Flat AEC-Q101-qualified power Schottky diodes |
SOD128Flat Automotive-grade rectifiers |
ST Diodes Finder : the new app for Android and iOS |
Selection Guides |
---|
Automotive-grade protection devices and rectifiers |
Brochures |
---|
Electric vehicle (EV) ecosystem |
Diode Schottky 170V 200A 4-Pin ISOTOP Tube | Avnet Silica |
Schottky Rect, Aec-Q101, 170V, Isotop | Newark Electronics |
STPS200170 Series 170 V 100 A (x2) Automotive Schottky Rectifier - ISOTOP | Future Electronics |
DIODE MODULE, DUAL, 170V, 200A, SCREW | element14 |
Where can I find additional details, specifications and documents for a STPS200170TV1Y?
Additional datasheets, footprints and schematics for STPS200170TV1Y are listed on our Part Details page. You can also find images and similar parts to STPS200170TV1Y on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPS200170TV1Y on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS200170TV1Y price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPS200170TV1Y fall under?
The STPS200170TV1Y is listed under Diodes and Rectifiers > Automotive-grade diodes > Automotive-grade Schottky diodes.
Can I view similar or alternative parts?
You can view similar parts to STPS200170TV1Y when available in the Automotive-grade Schottky diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPS200170TV1Y you can contact the distributor directly for product support, shipping queries etc.
Is the STPS200170TV1Y RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STPS200170TV1Y have stock available?
Authorised distributors including Avnet Silica, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for STPS200170TV1Y.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPS200170TV1Y often in real-time on the comparison pages.
What if I can't find stock of STPS200170TV1Y?
You can fill out our help required form which you can use to request a quote for STPS200170TV1Y from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.