Status: | Unknown |
---|---|
Series: | STPS1L60 Series |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.27
|
7,700
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
105,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
84,940
in stock
|
Buy Now | |
element14
from US$0.09
|
84,940
in stock
|
Buy Now | |
Farnell
from US$0.09
|
84,940
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.08
|
1,649
in stock
|
Buy Now | |
Avnet Silica
-
|
108,000
in stock
|
Buy Now | |
Future Electronics
from US$0.05
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 60V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Diode Case Style | SOD-123FL |
No. of Pins | 2Pins |
Forward Voltage VF Max | 750mV |
Forward Surge Current Ifsm Max | 50A |
Operating Temperature Max | 175°C |
Product Range | STPS1L60 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Semiconductor Technology | Si |
Power Schottky rectifier | Avnet America |
Schottky Rectifier, 1A, 60V, Sod-123Fl | Newark Electronics |
SCHOTTKY RECTIFIER, 1A, 60V, SOD-123FL | element14 |
STMicroelectronics, STPS1L60ZF | RS |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
STPS1L60 Series 60 V 1 A Surface Mount Power Schottky Rectifier - SOD-123F | Future Electronics |
Where can I find additional details, specifications and documents for a STPS1L60ZF?
Additional datasheets, footprints and schematics for STPS1L60ZF are listed on our Part Details page. You can also find images and similar parts to STPS1L60ZF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPS1L60ZF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS1L60ZF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPS1L60ZF fall under?
The STPS1L60ZF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to STPS1L60ZF when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPS1L60ZF you can contact the distributor directly for product support, shipping queries etc.
Is the STPS1L60ZF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STPS1L60ZF have stock available?
Authorised distributors including Avnet America, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for STPS1L60ZF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPS1L60ZF often in real-time on the comparison pages.
What if I can't find stock of STPS1L60ZF?
You can fill out our help required form which you can use to request a quote for STPS1L60ZF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.