Status: | Unknown |
---|---|
Series: | STPS1 Series |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.06
|
300,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
112,000
in stock
|
Buy Now | |
Avnet America
from US$0.18
|
112,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.09
|
25,103
in stock
|
Buy Now | |
element14
from US$0.19
|
6,061
in stock
|
Buy Now | |
Farnell
from US$0.17
|
5,936
in stock
|
Buy Now | |
RS
from US$0.19
|
2,940
in stock
|
Buy Now | |
Avnet Silica
-
|
1,430,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
15,000
in stock
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 60V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
Forward Voltage VF Max | 570mV |
Forward Surge Current Ifsm Max | 40A |
Operating Temperature Max | 150°C |
Product Range | STPS1 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Diode Type | Schottky |
Operating Temperature Min | -65°C |
Semiconductor Technology | Si |
STPS1L60A Series 60 V 1 A Surface Mount Power Schottky Rectifier - DO-214AC | Future Electronics |
Aid Rectifier Rohs Compliant: Yes |Stmicroelectronics STPS1L60A. | Newark Electronics |
Diode Schottky 60V 1A 2-Pin SMA T/R | Avnet America |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
DIODE, SCHOTTKY, 1A, 60V, DO-214AC-2 | element14 |
Schottky barrier diode STPS1L60A 1A 60V | RS |
Where can I find additional details, specifications and documents for a STPS1L60A?
Additional datasheets, footprints and schematics for STPS1L60A are listed on our Part Details page. You can also find images and similar parts to STPS1L60A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPS1L60A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS1L60A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPS1L60A fall under?
The STPS1L60A is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to STPS1L60A when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPS1L60A you can contact the distributor directly for product support, shipping queries etc.
Is the STPS1L60A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STPS1L60A have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, Transfer Multisort Elektronik and element14 have stock available or on a lead time for STPS1L60A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPS1L60A often in real-time on the comparison pages.
What if I can't find stock of STPS1L60A?
You can fill out our help required form which you can use to request a quote for STPS1L60A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.