Status: | Unknown |
---|---|
Series: | STPS1L40 Series |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.09
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
28,940
in stock
|
Buy Now | |
element14
from US$0.08
|
28,940
in stock
|
Buy Now | |
Farnell
from US$0.09
|
28,940
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
6,000
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 40V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Diode Case Style | SOD-123FL |
No. of Pins | 2Pins |
Forward Voltage VF Max | 630mV |
Forward Surge Current Ifsm Max | 50A |
Operating Temperature Max | 175°C |
Product Range | STPS1L40 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Semiconductor Technology | Si |
Schottky Rectifier, 1A, 40V, Sod-123Fl | Newark Electronics |
SCHOTTKY RECTIFIER, 1A, 40V, SOD-123FL | element14 |
Diode Schottky 40V 1A 2-Pin SOD-123FL T/R | Avnet America |
Schottky Rectifier 1A 40V SOD123Flat | RS |
STPS1L40 Series 40 V 1 A Low Drop Power Schottky Rectifier - SOD-123Flat | Future Electronics |
Where can I find additional details, specifications and documents for a STPS1L40ZF?
Additional datasheets, footprints and schematics for STPS1L40ZF are listed on our Part Details page. You can also find images and similar parts to STPS1L40ZF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPS1L40ZF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS1L40ZF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPS1L40ZF fall under?
The STPS1L40ZF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to STPS1L40ZF when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPS1L40ZF you can contact the distributor directly for product support, shipping queries etc.
Is the STPS1L40ZF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STPS1L40ZF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS have stock available or on a lead time for STPS1L40ZF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPS1L40ZF often in real-time on the comparison pages.
What if I can't find stock of STPS1L40ZF?
You can fill out our help required form which you can use to request a quote for STPS1L40ZF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.