Status: | Unknown |
---|---|
Series: | STPS1 Series |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.27
|
500
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
155,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.06
|
870
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
825
in stock
|
Buy Now | |
element14
from US$0.14
|
825
in stock
|
Buy Now | |
Farnell
from US$0.10
|
825
in stock
|
Buy Now | |
Avnet Silica
-
|
32,500
in stock
|
Buy Now | |
EBV Elektronik
-
|
20,000
in stock
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 40V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Forward Voltage VF Max | 500mV |
Forward Surge Current Ifsm Max | 60A |
Operating Temperature Max | 150°C |
Product Range | STPS1 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Alternate Case Style | DO-214AA |
Current Ifsm | 60A |
Diode Type | Schottky |
Forward Current If Max | 1A |
Forward Voltage | 500mV |
Junction Temperature Tj Max | 150°C |
RMS Current If | 8A |
Semiconductor Technology | Si |
STPS1L40 Series 40 V 1 A SMT Low Drop Power Schottky Rectifier - DO-214AA | Future Electronics |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Diode, Schottky, 1A, 40V | Newark Electronics |
Diode, Schottky 1A 40V | element14 |
DIODE, SCHOTTKY, 1A, 40V | Farnell |
Schottky barrier diode,STPS1L40U SMB | RS |
Diode Schottky 40V 1A 2-Pin SMB T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a STPS1L40U?
Additional datasheets, footprints and schematics for STPS1L40U are listed on our Part Details page. You can also find images and similar parts to STPS1L40U on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPS1L40U on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS1L40U price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPS1L40U fall under?
The STPS1L40U is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to STPS1L40U when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPS1L40U you can contact the distributor directly for product support, shipping queries etc.
Is the STPS1L40U RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STPS1L40U have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for STPS1L40U.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPS1L40U often in real-time on the comparison pages.
What if I can't find stock of STPS1L40U?
You can fill out our help required form which you can use to request a quote for STPS1L40U from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.