Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.37
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
28,945
in stock
|
Buy Now | |
element14
from US$0.21
|
28,765
in stock
|
Buy Now | |
Farnell
from US$0.20
|
28,765
in stock
|
Buy Now | |
Future Electronics
from US$0.15
|
12,000
in stock
|
Buy Now | |
Avnet America
from US$0.21
|
12,000
in stock
|
Buy Now | |
Avnet Silica
-
|
24,000
in stock
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 40V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Diode Case Style | DO-216AA |
No. of Pins | 2Pins |
Forward Voltage VF Max | 460mV |
Forward Surge Current Ifsm Max | 50A |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Semiconductor Technology | Si |
Schottky Rectifier, 1A, 40V, Do-216Aa | Newark Electronics |
SCHOTTKY RECTIFIER, 1A, 40V, DO-216AA | element14 |
STPS1L40 Series 40 V 1 A Low Drop Power Schottky Rectifier - DO216-AA | Future Electronics |
Diode Schottky 40V 1A 2-Pin(1+Tab) ST Mite T/R | Avnet America |
STMicroelectronics, STPS1L40M | RS |
Where can I find additional details, specifications and documents for a STPS1L40M?
Additional datasheets, footprints and schematics for STPS1L40M are listed on our Part Details page. You can also find images and similar parts to STPS1L40M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPS1L40M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS1L40M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPS1L40M fall under?
The STPS1L40M is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to STPS1L40M when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPS1L40M you can contact the distributor directly for product support, shipping queries etc.
Is the STPS1L40M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STPS1L40M have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for STPS1L40M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPS1L40M often in real-time on the comparison pages.
What if I can't find stock of STPS1L40M?
You can fill out our help required form which you can use to request a quote for STPS1L40M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.