Status: | Unknown |
---|---|
Series: | STPS1 Series |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.13
|
1,540
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
135,000
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
135,000
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
122,500
in stock
|
Buy Now | |
Farnell
from US$0.13
|
63,635
in stock
|
Buy Now | |
element14
from US$0.14
|
63,375
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.09
|
25,721
in stock
|
Buy Now | |
Avnet Silica
-
|
62,500
in stock
|
Buy Now | |
EBV Elektronik
-
|
17,500
in stock
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 30V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Forward Voltage VF Max | 300mV |
Forward Surge Current Ifsm Max | 75A |
Operating Temperature Max | 150°C |
Product Range | STPS1 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Current Ifsm | 75A |
Diode Type | Schottky |
Junction Temperature Tj Max | 150°C |
Semiconductor Technology | Si |
Termination Type | Surface Mount Device |
Aid Rectifier Rohs Compliant: Yes |Stmicroelectronics STPS1L30U. | Newark Electronics |
Diode Schottky 30V 1A 2-Pin SMB T/R | Avnet America |
STPS1L30 Series 1 A 0.3 V Schottky Rectifier Surface Mount - DO-214AA | Future Electronics |
DIODE, SCHOTTKY, 1A, 30V, SMD, SMB | Farnell |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Schottky barrier diode,STPS1L30 1A 30V | RS |
Where can I find additional details, specifications and documents for a STPS1L30U?
Additional datasheets, footprints and schematics for STPS1L30U are listed on our Part Details page. You can also find images and similar parts to STPS1L30U on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPS1L30U on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS1L30U price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPS1L30U fall under?
The STPS1L30U is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to STPS1L30U when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPS1L30U you can contact the distributor directly for product support, shipping queries etc.
Is the STPS1L30U RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STPS1L30U have stock available?
Authorised distributors including Newark Electronics, Avnet America, Future Electronics, Farnell and element14 have stock available or on a lead time for STPS1L30U.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPS1L30U often in real-time on the comparison pages.
What if I can't find stock of STPS1L30U?
You can fill out our help required form which you can use to request a quote for STPS1L30U from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.