Status: | Active |
---|---|
Series: | STPS1H100-Y |
RoHS: | Compliant |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.17
|
No stock
|
Buy Now | |
Future Electronics
from US$0.12
|
1,220,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
33,235
in stock
|
Buy Now | |
element14
from US$0.18
|
33,235
in stock
|
Buy Now | |
Farnell
from US$0.15
|
33,235
in stock
|
Buy Now | |
Avnet Silica
-
|
125,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
5,000
in stock
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
Distrelec
from US$0.17
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Negligible switching losses |
High junction temperature capability |
Low leakage current |
Good trade-off between leakage current and forward voltage drop |
Avalanche capability specified |
ECOPACK®2 compliant component |
AEC-Q101 qualified |
Product Specifications |
---|
DS6946 Automotive high voltage power Schottky rectifier |
Application Notes |
---|
AN5046 Printed circuit board assembly recommendations for STMicroelectronics PowerFLAT packages |
AN5088 Rectifiers thermal management, handling and mounting recommendations |
Flyers |
---|
SOD123Flat AEC-Q101-qualified power Schottky diodes |
SOD128Flat Automotive-grade rectifiers |
ST Diodes Finder : the new app for Android and iOS |
Selection Guides |
---|
Automotive-grade protection devices and rectifiers |
Brochures |
---|
Electric vehicle (EV) ecosystem |
SPTS1H100A Series 1 A 100 V Surface Mount Power Schottky Rectifier - DO-214AC | Future Electronics |
Schottky Rectifier, Aec-Q101, Do-214Ac | Newark Electronics |
SCHOTTKY RECTIFIER, AEC-Q101, DO-214AC | element14 |
Diode Schottky 100V 1A 2-Pin SMA T/R | Avnet Silica |
Schottky Rectifier 100V 1A Auto SMA | RS |
ST Schottky Diode, 1A, 100V, DO-214AC | Distrelec |
Where can I find additional details, specifications and documents for a STPS1H100AY?
Additional datasheets, footprints and schematics for STPS1H100AY are listed on our Part Details page. You can also find images and similar parts to STPS1H100AY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPS1H100AY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS1H100AY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPS1H100AY fall under?
The STPS1H100AY is listed under Diodes and Rectifiers > Automotive-grade diodes > Automotive-grade Schottky diodes.
Can I view similar or alternative parts?
You can view similar parts to STPS1H100AY when available in the Automotive-grade Schottky diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPS1H100AY you can contact the distributor directly for product support, shipping queries etc.
Is the STPS1H100AY RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STPS1H100AY have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet Silica have stock available or on a lead time for STPS1H100AY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPS1H100AY often in real-time on the comparison pages.
What if I can't find stock of STPS1H100AY?
You can fill out our help required form which you can use to request a quote for STPS1H100AY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.