Status: | Unknown |
---|---|
Series: | STPS1 Series |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.13
|
No stock
|
Buy Now | |
Future Electronics
from US$0.13
|
150,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
70,849
in stock
|
Buy Now | |
element14
from US$0.16
|
60,215
in stock
|
Buy Now | |
Farnell
from US$0.15
|
60,215
in stock
|
Buy Now | |
Chip One Stop
from US$0.14
|
14,980
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.08
|
3,519
in stock
|
Buy Now | |
EBV Elektronik
-
|
10,000
in stock
|
Buy Now | |
Avnet Silica
-
|
10,000
in stock
|
Buy Now | |
Avnet America
from US$0.24
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 60V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Forward Voltage VF Max | 570mV |
Forward Surge Current Ifsm Max | 75A |
Operating Temperature Max | 150°C |
Product Range | STPS1 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Alternate Case Style | DO-214AA |
Current Ifsm | 75A |
Diode Type | Schottky |
Forward Current If Max | 1A |
Junction Temperature Tj Max | 150°C |
RMS Current If | 10A |
Semiconductor Technology | Si |
STPS16 Series Single Power 1 A 0.57 V Schottky Rectifier SMT - DO-214AA | Future Electronics |
Diode, Schottky, 1A, 60V | Newark Electronics |
Diode, Schottky 1A 60V | element14 |
DIODE, SCHOTTKY, 1A, 60V | Farnell |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Diode Schottky 60V 1A 2-Pin SMB T/R | EBV Elektronik |
Schottky barrier diode,STPS160U SMB | RS |
Where can I find additional details, specifications and documents for a STPS160U?
Additional datasheets, footprints and schematics for STPS160U are listed on our Part Details page. You can also find images and similar parts to STPS160U on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPS160U on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS160U price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPS160U fall under?
The STPS160U is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to STPS160U when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPS160U you can contact the distributor directly for product support, shipping queries etc.
Is the STPS160U RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STPS160U have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for STPS160U.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPS160U often in real-time on the comparison pages.
What if I can't find stock of STPS160U?
You can fill out our help required form which you can use to request a quote for STPS160U from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.