Status: | Unknown |
---|---|
Series: | STPS1 Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 30V |
---|---|
Forward Current If(AV) | 7.5A |
Diode Configuration | Dual Common Cathode |
Diode Case Style | TO-252 |
No. of Pins | 3Pins |
Forward Voltage VF Max | 390mV |
Forward Surge Current Ifsm Max | 75A |
Operating Temperature Max | 150°C |
Product Range | STPS1 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Alternate Case Style | TO-252 |
Current If @ Vf | 7.5A |
Current Ifsm | 75A |
Diode Type | Schottky |
Forward Current If Max | 7.5A |
Forward Voltage | 480mV |
Junction Temperature Tj Max | 150°C |
RMS Current If | 10A |
Semiconductor Technology | Si |
Diode, Schottky 15A 30V | element14 |
DIODE, SCHOTTKY, 15A, 30V | Farnell |
Where can I find additional details, specifications and documents for a STPS15L30CB?
Additional datasheets, footprints and schematics for STPS15L30CB are listed on our Part Details page. You can also find images and similar parts to STPS15L30CB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPS15L30CB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS15L30CB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPS15L30CB fall under?
The STPS15L30CB is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to STPS15L30CB when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPS15L30CB you can contact the distributor directly for product support, shipping queries etc.
Is the STPS15L30CB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STPS15L30CB have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for STPS15L30CB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPS15L30CB often in real-time on the comparison pages.
What if I can't find stock of STPS15L30CB?
You can fill out our help required form which you can use to request a quote for STPS15L30CB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.