Status: | Unknown |
---|---|
Series: | STPS1 Series |
RoHS: | Unknown |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.55
|
25
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
15,050
in stock
|
Buy Now | |
Newark Electronics
from US$0.42
|
2,415
in stock
|
Buy Now | |
element14
from US$0.45
|
2,415
in stock
|
Buy Now | |
Farnell
from US$0.37
|
2,415
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.45
|
495
in stock
|
Buy Now | |
Rapid Electronics
from US$0.45
|
55
in stock
|
Buy Now | |
Avnet Silica
-
|
10,850
in stock
|
Buy Now | |
Avnet America
from US$0.49
|
-
|
Buy Now | |
Distrelec
from US$1.01
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 45V |
---|---|
Forward Current If(AV) | 15A |
Diode Configuration | Single |
Diode Case Style | TO-220AC |
No. of Pins | 2Pins |
Forward Voltage VF Max | 570mV |
Forward Surge Current Ifsm Max | 220A |
Operating Temperature Max | 175°C |
Product Range | STPS1 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Current If @ Vf | 15A |
Current Ifsm | 220A |
Diode Type | Schottky |
Forward Current If Max | 15A |
Junction Temperature Tj Max | 175°C |
RMS Current If | 30A |
Semiconductor Technology | Si |
STPS15 Series Single Power 15 A 0.57 V Flange Mount Schottky Rectifier TO-220AC | Future Electronics |
Rectifier Diode, Single, 45 V, 15 A, To-220Ac, 2, 570 Mv Rohs Compliant: Yes |Stmicroelectronics STPS1545D | Newark Electronics |
DIODE, SCHOTTKY, 15A, 45V | element14 |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
STPS1545D Schottky Diode 45V 15A TO220AC | Rapid Electronics |
Dual Schottky barrier diode,STPS1545D | RS |
Diode Schottky 45V 15A 2-Pin(2+Tab) TO-220AC Tube | Avnet Silica |
ST Schottky Diode, 15A, 45V, TO-220AC | Distrelec |
Where can I find additional details, specifications and documents for a STPS1545D?
Additional datasheets, footprints and schematics for STPS1545D are listed on our Part Details page. You can also find images and similar parts to STPS1545D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPS1545D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS1545D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPS1545D fall under?
The STPS1545D is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to STPS1545D when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPS1545D you can contact the distributor directly for product support, shipping queries etc.
Is the STPS1545D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STPS1545D have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for STPS1545D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPS1545D often in real-time on the comparison pages.
What if I can't find stock of STPS1545D?
You can fill out our help required form which you can use to request a quote for STPS1545D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.