Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$13.76
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$16.14
|
91
in stock
|
Buy Now | |
Future Electronics
from US$14.04
|
100
in stock
|
Buy Now | |
element14
from US$16.21
|
91
in stock
|
Buy Now | |
Newark Electronics
from US$19.75
|
1
in stock
|
Buy Now | |
Avnet Silica
-
|
320
in stock
|
Buy Now | |
Avnet America
from US$13.76
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 15V |
---|---|
Forward Current If(AV) | 120A |
Forward Voltage VF Max | 430mV |
Diode Module Configuration | Dual Isolated |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Semiconductor Technology | Si |
Low Drop Power 60 A 0.43 V Schottky Diode Flange Mount - ISOTOP | Future Electronics |
DIODE MODULE, DUAL, 15V, 120A, SCREW | element14 |
Schottky Rect, Dual, 15V, Isotop | Newark Electronics |
Diode Schottky 15V 60A 4-Pin ISOTOP Tube | Avnet Silica |
Where can I find additional details, specifications and documents for a STPS120L15TV?
Additional datasheets, footprints and schematics for STPS120L15TV are listed on our Part Details page. You can also find images and similar parts to STPS120L15TV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPS120L15TV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS120L15TV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPS120L15TV fall under?
The STPS120L15TV is listed under Semiconductors - Discretes > Diodes > Schottky Diodes.
Can I view similar or alternative parts?
You can view similar parts to STPS120L15TV when available in the Schottky Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPS120L15TV you can contact the distributor directly for product support, shipping queries etc.
Is the STPS120L15TV RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STPS120L15TV have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Newark Electronics and Avnet Silica have stock available or on a lead time for STPS120L15TV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPS120L15TV often in real-time on the comparison pages.
What if I can't find stock of STPS120L15TV?
You can fill out our help required form which you can use to request a quote for STPS120L15TV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.