Status: | Unknown |
---|---|
Series: | STPS1 Series |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.19
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
6,369
in stock
|
Buy Now | |
element14
from US$0.16
|
6,369
in stock
|
Buy Now | |
Farnell
from US$0.17
|
6,369
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.08
|
3,905
in stock
|
Buy Now | |
Avnet Silica
-
|
120,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
5,000
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
-
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 150V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Diode Case Style | DO-41 (DO-204AL) |
No. of Pins | 2Pins |
Forward Voltage VF Max | 820mV |
Forward Surge Current Ifsm Max | 75A |
Operating Temperature Max | 175°C |
Product Range | STPS1 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Diode Type | Schottky |
Operating Temperature Min | -65°C |
Semiconductor Technology | Si |
Rectifier Diode, Single, 150 V, 1 A, 820 Mv, 75 A, 175 C Rohs Compliant: Yes |Stmicroelectronics STPS1150RL | Newark Electronics |
DIODE, SCHOTTKY, 1A, 150V, DO-204AL-2 | element14 |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Diode Schottky 150V 1A 2-Pin DO-41 T/R | Avnet Silica |
Schottky Diode 1A 150V Low Loss DO-41 | RS |
STPS1150 Series 150 V 1 A Through Hole Axial Power Schottky Rectifier - DO-41 | Future Electronics |
Where can I find additional details, specifications and documents for a STPS1150RL?
Additional datasheets, footprints and schematics for STPS1150RL are listed on our Part Details page. You can also find images and similar parts to STPS1150RL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPS1150RL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS1150RL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPS1150RL fall under?
The STPS1150RL is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to STPS1150RL when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPS1150RL you can contact the distributor directly for product support, shipping queries etc.
Is the STPS1150RL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STPS1150RL have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Avnet Silica have stock available or on a lead time for STPS1150RL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPS1150RL often in real-time on the comparison pages.
What if I can't find stock of STPS1150RL?
You can fill out our help required form which you can use to request a quote for STPS1150RL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.