Status: | Unknown |
---|---|
Series: | STPS1 Series |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.20
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.07
|
1,925
in stock
|
Buy Now | |
element14
from US$0.18
|
833
in stock
|
Buy Now | |
Farnell
from US$0.17
|
833
in stock
|
Buy Now | |
Avnet Silica
-
|
36,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
-
|
Buy Now | |
Future Electronics
from US$0.16
|
-
|
Buy Now | |
Avnet America
from US$0.19
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 150V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Diode Case Style | DO-41 (DO-204AL) |
No. of Pins | 2Pins |
Forward Voltage VF Max | 670mV |
Forward Surge Current Ifsm Max | 50A |
Operating Temperature Max | 175°C |
Product Range | STPS1 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Current Ifsm | 75A |
Diode Type | Schottky |
Junction Temperature Tj Max | 175°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +175°C |
Semiconductor Technology | Si |
Termination Type | Axial Leaded |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
DIODE,SCHOTTKY,1A,150V,DO-41 | element14 |
Diode Schottky 150V 1A 2-Pin DO-41 Ammo | Avnet Silica |
Schottky Diode 1A 150V Low Loss DO-41 | RS |
Rectifier Diode, Single, 150 V, 1 A, 670 Mv, 50 A, 175 C Rohs Compliant: Yes |Stmicroelectronics STPS1150 | Newark Electronics |
STPS1150 Series 150 V 1 A Through Hole Power Schottky Rectifier DO-41 | Future Electronics |
Where can I find additional details, specifications and documents for a STPS1150?
Additional datasheets, footprints and schematics for STPS1150 are listed on our Part Details page. You can also find images and similar parts to STPS1150 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPS1150 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS1150 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPS1150 fall under?
The STPS1150 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to STPS1150 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPS1150 you can contact the distributor directly for product support, shipping queries etc.
Is the STPS1150 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STPS1150 have stock available?
Authorised distributors including Transfer Multisort Elektronik, element14, Farnell, Avnet Silica and RS have stock available or on a lead time for STPS1150.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPS1150 often in real-time on the comparison pages.
What if I can't find stock of STPS1150?
You can fill out our help required form which you can use to request a quote for STPS1150 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.