Status: | Unknown |
---|---|
Series: | STPS1 Series |
RoHS: | Unknown |
No distributors results available
Diode Configuration | Dual Common Cathode |
---|---|
Repetitive Reverse Voltage Vrrm Max | 80V |
Forward Current If(AV) | 10A |
Forward Voltage VF Max | 880mV |
Forward Surge Current Ifsm Max | 150A |
Operating Temperature Max | 175°C |
Diode Case Style | TO-220AB |
No. of Pins | 3Pins |
Product Range | STPS1 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Diode Type | Schottky |
Where can I find additional details, specifications and documents for a STPS10SM80CT?
Additional datasheets, footprints and schematics for STPS10SM80CT are listed on our Part Details page. You can also find images and similar parts to STPS10SM80CT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPS10SM80CT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS10SM80CT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPS10SM80CT fall under?
The STPS10SM80CT is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to STPS10SM80CT when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPS10SM80CT you can contact the distributor directly for product support, shipping queries etc.
Is the STPS10SM80CT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STPS10SM80CT have stock available?
There is no stock from authorised distributors for STPS10SM80CT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPS10SM80CT often in real-time on the comparison pages.
What if I can't find stock of STPS10SM80CT?
You can fill out our help required form which you can use to request a quote for STPS10SM80CT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.