Status: | Active |
---|---|
Series: | STPS10M60SFY |
RoHS: | Compliant |
AEC-Q101 qualified |
Low forward voltage drop |
Negligible switching losses |
Avalanche capability specified |
175 °C maximum junction temperature |
VRRM guaranteed from -40 °C to 175 °C |
Wettable flanks for automatic visual inspection |
PPAP capable |
ECOPACK®2 compliant component |
Product Specifications |
---|
DS12672 Automotive 60 V low VF power Schottky rectifier |
Application Notes |
---|
AN5046 Printed circuit board assembly recommendations for STMicroelectronics PowerFLAT packages |
AN5088 Rectifiers thermal management, handling and mounting recommendations |
Flyers |
---|
SOD123Flat AEC-Q101-qualified power Schottky diodes |
SOD128Flat Automotive-grade rectifiers |
ST Diodes Finder : the new app for Android and iOS |
Selection Guides |
---|
Automotive-grade protection devices and rectifiers |
Brochures |
---|
Electric vehicle (EV) ecosystem |
Diode Schottky 60V 10A 3-Pin TO-277A T/R | Avnet Silica |
Schottky Rect, Single, 10A, 60V, To-277A | Newark Electronics |
SCHOTTKY RECT, SINGLE, 10A, 60V, TO-277A | element14 |
Where can I find additional details, specifications and documents for a STPS10M60SFY?
Additional datasheets, footprints and schematics for STPS10M60SFY are listed on our Part Details page. You can also find images and similar parts to STPS10M60SFY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPS10M60SFY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS10M60SFY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPS10M60SFY fall under?
The STPS10M60SFY is listed under Diodes and Rectifiers > Automotive-grade diodes > Automotive-grade Schottky diodes.
Can I view similar or alternative parts?
You can view similar parts to STPS10M60SFY when available in the Automotive-grade Schottky diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPS10M60SFY you can contact the distributor directly for product support, shipping queries etc.
Is the STPS10M60SFY RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STPS10M60SFY have stock available?
Authorised distributors including Avnet Silica, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for STPS10M60SFY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPS10M60SFY often in real-time on the comparison pages.
What if I can't find stock of STPS10M60SFY?
You can fill out our help required form which you can use to request a quote for STPS10M60SFY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.