Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 60V |
---|---|
Forward Current If(AV) | 10A |
Diode Configuration | Single |
Diode Case Style | TO-277A |
No. of Pins | 3Pins |
Forward Voltage VF Max | 790mV |
Forward Surge Current Ifsm Max | 210A |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
MSL | MSL 1 - Unlimited |
Schottky Rect, Single, 10A, 60V, To-277A | Newark Electronics |
STPS10H60SF Series 60 V 10 A SMT Power Schottky Rectifier - TO-277A (SMPC) | Future Electronics |
Diode Schottky 60V 10A 3-Pin TO-277A T/R | Avnet America |
SCHOTTKY RECT, SINGLE, 10A, 60V, TO-277A | element14 |
Where can I find additional details, specifications and documents for a STPS10H60SF?
Additional datasheets, footprints and schematics for STPS10H60SF are listed on our Part Details page. You can also find images and similar parts to STPS10H60SF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPS10H60SF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS10H60SF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPS10H60SF fall under?
The STPS10H60SF is listed under STMicroelectronics Parts.
Can I view similar or alternative parts?
You can view similar parts to STPS10H60SF when available in the STMicroelectronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPS10H60SF you can contact the distributor directly for product support, shipping queries etc.
Is the STPS10H60SF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STPS10H60SF have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for STPS10H60SF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPS10H60SF often in real-time on the comparison pages.
What if I can't find stock of STPS10H60SF?
You can fill out our help required form which you can use to request a quote for STPS10H60SF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.