Status: | Active |
---|---|
Series: | STPS1045SFY |
RoHS: | Compliant |
AEC-Q101 qualified |
Low capacitance |
Negligible switching losses |
Avalanche capability specified |
175 °C maximum junction temperature |
VRRM guaranteed from -40 °C to 175 °C |
Wettable flanks for automatic visual inspection |
PPAP capable |
ECOPACK®2 compliant component |
Product Specifications |
---|
DS12668 Automotive 45 V power Schottky rectifier |
Application Notes |
---|
AN5046 Printed circuit board assembly recommendations for STMicroelectronics PowerFLAT packages |
AN5088 Rectifiers thermal management, handling and mounting recommendations |
Flyers |
---|
SOD123Flat AEC-Q101-qualified power Schottky diodes |
SOD128Flat Automotive-grade rectifiers |
ST Diodes Finder : the new app for Android and iOS |
Selection Guides |
---|
Automotive-grade protection devices and rectifiers |
Brochures |
---|
Electric vehicle (EV) ecosystem |
Diode Schottky 45V 10A 3-Pin TO-277A T/R | Avnet Silica |
Schottky Rect, Single, 10A, 45V, To-277A | Newark Electronics |
SCHOTTKY RECT, SINGLE, 10A, 45V, TO-277A | element14 |
Where can I find additional details, specifications and documents for a STPS1045SFY?
Additional datasheets, footprints and schematics for STPS1045SFY are listed on our Part Details page. You can also find images and similar parts to STPS1045SFY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPS1045SFY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS1045SFY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPS1045SFY fall under?
The STPS1045SFY is listed under Diodes and Rectifiers > Automotive-grade diodes > Automotive-grade Schottky diodes.
Can I view similar or alternative parts?
You can view similar parts to STPS1045SFY when available in the Automotive-grade Schottky diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPS1045SFY you can contact the distributor directly for product support, shipping queries etc.
Is the STPS1045SFY RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STPS1045SFY have stock available?
Authorised distributors including Avnet Silica, EBV Elektronik, Newark Electronics, Avnet America and element14 have stock available or on a lead time for STPS1045SFY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPS1045SFY often in real-time on the comparison pages.
What if I can't find stock of STPS1045SFY?
You can fill out our help required form which you can use to request a quote for STPS1045SFY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.