Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 45V |
---|---|
Forward Current If(AV) | 10A |
Diode Configuration | Single |
Diode Case Style | TO-277A |
No. of Pins | 3Pins |
Forward Voltage VF Max | 620mV |
Forward Surge Current Ifsm Max | 210A |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
MSL | MSL 1 - Unlimited |
Diode Schottky 45V 10A 3-Pin TO-277A T/R | Avnet Silica |
STPS1045SF Series 45 V 10 A SMT Power Schottky Rectifier - TO-277A (SMPC) | Future Electronics |
SCHOTTKY RECT, SINGLE, 10A, 45V, TO-277A | Farnell |
Where can I find additional details, specifications and documents for a STPS1045SF?
Additional datasheets, footprints and schematics for STPS1045SF are listed on our Part Details page. You can also find images and similar parts to STPS1045SF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPS1045SF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS1045SF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPS1045SF fall under?
The STPS1045SF is listed under STMicroelectronics Parts.
Can I view similar or alternative parts?
You can view similar parts to STPS1045SF when available in the STMicroelectronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPS1045SF you can contact the distributor directly for product support, shipping queries etc.
Is the STPS1045SF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STPS1045SF have stock available?
Authorised distributors including Avnet Silica, Future Electronics, Avnet America, Farnell and EBV Elektronik have stock available or on a lead time for STPS1045SF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPS1045SF often in real-time on the comparison pages.
What if I can't find stock of STPS1045SF?
You can fill out our help required form which you can use to request a quote for STPS1045SF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.