Status: | Unknown |
---|---|
Series: | STPS1 Series |
RoHS: | Unknown |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.48
|
9,250
in stock
|
Buy Now | |
RS
from US$0.35
|
120
in stock
|
Buy Now | |
Newark Electronics
from US$0.54
|
113
in stock
|
Buy Now | |
Rapid Electronics
from US$0.38
|
100
in stock
|
Buy Now | |
Avnet Silica
-
|
10,700
in stock
|
Buy Now | |
EBV Elektronik
-
|
50
in stock
|
Buy Now | |
Avnet America
from US$0.29
|
-
|
Buy Now | |
element14
from US$0.52
|
-
|
Buy Now | |
Farnell
from US$0.51
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 45V |
---|---|
Forward Current If(AV) | 10A |
Diode Configuration | Single |
Diode Case Style | TO-220AC |
No. of Pins | 2Pins |
Forward Voltage VF Max | 600mV |
Forward Surge Current Ifsm Max | 180A |
Operating Temperature Max | 175°C |
Product Range | STPS1 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Current If @ Vf | 10A |
Current Ifsm | 180A |
Device Marking | STPS1045D |
Diode Type | Schottky |
Forward Current If Max | 10A |
Forward Voltage | 600mV |
Junction Temperature Tj Max | 175°C |
RMS Current If | 30A |
Semiconductor Technology | Si |
STPS1045 Series 0.57 V 10 A Flange Mount Schottky Rectifier - TO-220-AC | Future Electronics |
Schottky barrier diode,STPS1045D 10A 45V | RS |
Schottky Rectifier, 45V, 10A, To-220Ac | Newark Electronics |
STPS1045D Schottky Diode 45V 10A TO220AC | Rapid Electronics |
Diode Schottky 45V 10A 2-Pin(2+Tab) TO-220AC Tube | Avnet Silica |
DIODE, SCHOTTKY, 10A, 45V | element14 |
Where can I find additional details, specifications and documents for a STPS1045D?
Additional datasheets, footprints and schematics for STPS1045D are listed on our Part Details page. You can also find images and similar parts to STPS1045D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPS1045D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS1045D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPS1045D fall under?
The STPS1045D is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to STPS1045D when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPS1045D you can contact the distributor directly for product support, shipping queries etc.
Is the STPS1045D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STPS1045D have stock available?
Authorised distributors including Future Electronics, RS, Newark Electronics, Rapid Electronics and Avnet Silica have stock available or on a lead time for STPS1045D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPS1045D often in real-time on the comparison pages.
What if I can't find stock of STPS1045D?
You can fill out our help required form which you can use to request a quote for STPS1045D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.