Status: | Unknown |
---|---|
Series: | STPS1 Series |
RoHS: | Unknown |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.54
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.47
|
4,036
in stock
|
Buy Now | |
element14
from US$0.49
|
4,036
in stock
|
Buy Now | |
Farnell
from US$0.50
|
4,036
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.31
|
900
in stock
|
Buy Now | |
Distrelec
from US$0.57
|
572
in stock
|
Buy Now | |
Avnet Silica
-
|
67,575
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,600
in stock
|
Buy Now | |
Future Electronics
from US$0.47
|
-
|
Buy Now | |
Avnet America
from US$0.65
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 45V |
---|---|
Forward Current If(AV) | 10A |
Diode Configuration | Single |
Diode Case Style | TO-252 |
No. of Pins | 2Pins |
Forward Voltage VF Max | 570mV |
Forward Surge Current Ifsm Max | 75A |
Operating Temperature Max | 175°C |
Product Range | STPS1 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Alternate Case Style | TO-252 |
Current If @ Vf | 10A |
Current Ifsm | 75A |
Diode Type | Schottky |
Forward Current If Max | 10A |
Forward Voltage | 570mV |
Junction Temperature Tj Max | 175°C |
RMS Current If | 7A |
Semiconductor Technology | Si |
Diode, Schottky, 10A, 45V | Newark Electronics |
Diode, Schottky 10A 45V | element14 |
DIODE, SCHOTTKY, 10A, 45V | Farnell |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
ST Schottky Diode, 10A, 45V, TO-252 | Distrelec |
Diode Schottky 45V 10A 3-Pin(2+Tab) DPAK Tube | Avnet Silica |
Schottky barrier diode,STPS1045B 10A 45V | RS |
STPS1045B Series 10 A Forward 45 V DC Reverse Power Schottky Rectifier TO-252-3 | Future Electronics |
Where can I find additional details, specifications and documents for a STPS1045B?
Additional datasheets, footprints and schematics for STPS1045B are listed on our Part Details page. You can also find images and similar parts to STPS1045B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPS1045B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS1045B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPS1045B fall under?
The STPS1045B is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to STPS1045B when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPS1045B you can contact the distributor directly for product support, shipping queries etc.
Is the STPS1045B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STPS1045B have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Distrelec have stock available or on a lead time for STPS1045B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPS1045B often in real-time on the comparison pages.
What if I can't find stock of STPS1045B?
You can fill out our help required form which you can use to request a quote for STPS1045B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.