Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0415
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.09
|
No stock
|
Buy Now | |
Future Electronics
from US$0.09
|
306,000
in stock
|
Buy Now | |
element14
from US$0.10
|
98,426
in stock
|
Buy Now | |
Farnell
from US$0.09
|
98,426
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0422
|
5,991
in stock
|
Buy Now | |
Distrelec
from US$0.12
|
5,595
in stock
|
Buy Now | |
Micros
from US$0.0415
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
12
in stock
|
Buy Now | |
EBV Elektronik
-
|
63,000
in stock
|
Buy Now | |
Avnet Silica
-
|
30,000
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 40V |
---|---|
Forward Current If(AV) | 500mA |
Diode Configuration | Single |
Diode Case Style | SOD-123 |
No. of Pins | 2Pins |
Forward Voltage VF Max | 500mV |
STPS0540 Series 40 V 0.5 A Surface Mount Schottky Rectifier - SOD-123 | Future Electronics |
DIODE, SCHOTTKY, 0.5A, 40V | element14 |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
ST Rectifier Diode 40V 500mA SOD-123 | Distrelec |
0,5A | Micros |
Schottky Rectifier, 500Ma, 40V, Sod-123 | Newark Electronics |
Diode Schottky 40V 0.5A 2-Pin SOD-123 T/R | EBV Elektronik |
Schottky barrier diode STPS0540Z .5A 40V | RS |
Where can I find additional details, specifications and documents for a STPS0540Z?
Additional datasheets, footprints and schematics for STPS0540Z are listed on our Part Details page. You can also find images and similar parts to STPS0540Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPS0540Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS0540Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPS0540Z fall under?
The STPS0540Z is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to STPS0540Z when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPS0540Z you can contact the distributor directly for product support, shipping queries etc.
Is the STPS0540Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STPS0540Z have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Transfer Multisort Elektronik and Distrelec have stock available or on a lead time for STPS0540Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPS0540Z often in real-time on the comparison pages.
What if I can't find stock of STPS0540Z?
You can fill out our help required form which you can use to request a quote for STPS0540Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.