Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.24
|
640
in stock
|
Buy Now | |
Future Electronics
from US$0.05
|
168,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
7,053
in stock
|
Buy Now | |
element14
from US$0.07
|
7,053
in stock
|
Buy Now | |
Farnell
from US$0.07
|
7,053
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.11
|
6,294
in stock
|
Buy Now | |
Avnet Silica
-
|
273,000
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 30V |
---|---|
Forward Current If(AV) | 500mA |
Diode Configuration | Single |
Diode Case Style | SOD-123 |
No. of Pins | 2Pins |
Forward Voltage VF Max | 430mV |
Forward Surge Current Ifsm Max | 5.5A |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Semiconductor Technology | Si |
Single 30 V 500 mA Surface Mount Schottky Rectifier - SOD-123 | Future Electronics |
Schottky Rectifier, 0.5A, 30V, Sod-123 | Newark Electronics |
SCHOTTKY RECTIFIER, 0.5A, 30V, SOD-123 | element14 |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Schottky barrier diode STPS0530Z .5A 30V | RS |
Diode Schottky 30V 0.5A 2-Pin SOD-123 T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a STPS0530Z?
Additional datasheets, footprints and schematics for STPS0530Z are listed on our Part Details page. You can also find images and similar parts to STPS0530Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPS0530Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS0530Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPS0530Z fall under?
The STPS0530Z is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to STPS0530Z when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPS0530Z you can contact the distributor directly for product support, shipping queries etc.
Is the STPS0530Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STPS0530Z have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for STPS0530Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPS0530Z often in real-time on the comparison pages.
What if I can't find stock of STPS0530Z?
You can fill out our help required form which you can use to request a quote for STPS0530Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.