Status: | Active |
---|---|
Series: | STPMIC1 |
RoHS: | Compliant |
Prices starting from US$3.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.29
|
No stock
|
Buy Now | |
Newark Electronics
from US$3.33
|
6,000
in stock
|
Buy Now | |
Avnet America
-
|
6,000
in stock
|
Buy Now | |
Avnet Silica
-
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$3.08
|
-
|
Buy Now | |
element14
from US$4.03
|
-
|
Buy Now | |
Farnell
from US$3.82
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Input voltage range from 2.8 V to 5.5 V |
4 adjustable general purpose LDOs |
1 LDO for DDR3 termination (sink-source), bypass mode for low power DDR or as general purpose LDO |
1 LDO for USB PHY supply with automatic power source detection |
1 reference voltage LDO for DDR memory |
4 adjustable adaptive constant on-time (COT) buck SMPS converters |
5.2 V / 1.1 A boost SMPS with bypass mode for 5 V input or battery input |
1 power switch 500 mA USB OTG compliant |
1 power switch 500 mA/1000 mA general purpose |
User programmable non-volatile memory (NVM), enabling scalability to support a wide range of applications |
I²C and digital IO control interface |
WFQFN 44L (5x6x0.8) |
Application Notes |
---|
AN5260 STM32MP151/153/157 MPU lines and STPMIC1 integration on a battery powered application |
AN5440 The STPMIC1 I²C programming guide |
AN5431 The STPMIC1 PCB layout guidlines |
Technical Notes & Articles |
---|
TN1224 Mounting instructions for SMD (surface mounting device) packages |
Presentations |
---|
Power Management STPMIC1 product overview |
Flyers |
---|
STPMIC1 Flyer |
Multi-Output Controllers And Regulators Rohs Compliant: Yes |Stmicroelectronics STPMIC1CPQR | Newark Electronics |
Buck and Boost Converter with LDO Regulator 11-OUT 44-Pin WFQFN T/R | Avnet America |
14 Output Rails PMIC 4 Adjustable Consta | RS |
STPMIC Series 14 Output 5.5 V Highly Integrated Power Management IC - WFQFN-44 | Future Electronics |
POWER MANAGEMENT IC, WFQFN-44 | element14 |
Where can I find additional details, specifications and documents for a STPMIC1CPQR?
Additional datasheets, footprints and schematics for STPMIC1CPQR are listed on our Part Details page. You can also find images and similar parts to STPMIC1CPQR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPMIC1CPQR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPMIC1CPQR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPMIC1CPQR fall under?
The STPMIC1CPQR is listed under Power Management > DC-DC Switching Converters > Multi-Output Controllers and Regulators.
Can I view similar or alternative parts?
You can view similar parts to STPMIC1CPQR when available in the Multi-Output Controllers and Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPMIC1CPQR you can contact the distributor directly for product support, shipping queries etc.
Is the STPMIC1CPQR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STPMIC1CPQR have stock available?
Authorised distributors including Newark Electronics, Avnet America, Avnet Silica, RS and Future Electronics have stock available or on a lead time for STPMIC1CPQR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPMIC1CPQR often in real-time on the comparison pages.
What if I can't find stock of STPMIC1CPQR?
You can fill out our help required form which you can use to request a quote for STPMIC1CPQR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.