Status: | Active |
---|---|
Series: | STPMIC1 |
RoHS: | Compliant |
Prices starting from US$2.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.29
|
No stock
|
Buy Now | |
Avnet America
from US$3.09
|
60,000
in stock
|
Buy Now | |
Future Electronics
from US$2.28
|
57,000
in stock
|
Buy Now | |
Chip One Stop
from US$3.00
|
2,718
in stock
|
Buy Now | |
Avnet Silica
-
|
66,000
in stock
|
Buy Now | |
Farnell
from US$3.09
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Input voltage range from 2.8 V to 5.5 V |
4 adjustable general purpose LDOs |
1 LDO for DDR3 termination (sink-source), bypass mode for low power DDR or as general purpose LDO |
1 LDO for USB PHY supply with automatic power source detection |
1 reference voltage LDO for DDR memory |
4 adjustable adaptive constant on-time (COT) buck SMPS converters |
5.2 V / 1.1 A boost SMPS with bypass mode for 5 V input or battery input |
1 power switch 500 mA USB OTG compliant |
1 power switch 500 mA/1000 mA general purpose |
User programmable non-volatile memory (NVM), enabling scalability to support a wide range of applications |
I²C and digital IO control interface |
WFQFN 44L (5x6x0.8) |
Application Notes |
---|
AN5260 STM32MP151/153/157 MPU lines and STPMIC1 integration on a battery powered application |
AN5440 The STPMIC1 I²C programming guide |
AN5431 The STPMIC1 PCB layout guidlines |
Technical Notes & Articles |
---|
TN1224 Mounting instructions for SMD (surface mounting device) packages |
Presentations |
---|
Power Management STPMIC1 product overview |
Flyers |
---|
STPMIC1 Flyer |
Power Management IC 14 Output Rail 4 COT High Performance Buck SMPS | Avnet America |
STPMIC Series 14 Output 5.5 V Highly Integrated Power Management IC - WFQFN-44 | Future Electronics |
14 Output Rails PMIC 4 Adjustable Consta | RS |
POWER MANAGEMENT IC, WFQFN-44 | Farnell |
Power Management Ic, Wfqfn-44 | Newark Electronics |
Where can I find additional details, specifications and documents for a STPMIC1APQR?
Additional datasheets, footprints and schematics for STPMIC1APQR are listed on our Part Details page. You can also find images and similar parts to STPMIC1APQR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPMIC1APQR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPMIC1APQR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPMIC1APQR fall under?
The STPMIC1APQR is listed under Power Management > DC-DC Switching Converters > Multi-Output Controllers and Regulators.
Can I view similar or alternative parts?
You can view similar parts to STPMIC1APQR when available in the Multi-Output Controllers and Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPMIC1APQR you can contact the distributor directly for product support, shipping queries etc.
Is the STPMIC1APQR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STPMIC1APQR have stock available?
Authorised distributors including Avnet America, Future Electronics, Chip One Stop, Avnet Silica and RS have stock available or on a lead time for STPMIC1APQR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPMIC1APQR often in real-time on the comparison pages.
What if I can't find stock of STPMIC1APQR?
You can fill out our help required form which you can use to request a quote for STPMIC1APQR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.