Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.90
|
2,320
in stock
|
Buy Now | |
Newark Electronics
from US$0.64
|
13,472
in stock
|
Buy Now | |
element14
from US$0.50
|
13,432
in stock
|
Buy Now | |
Farnell
from US$0.47
|
13,432
in stock
|
Buy Now | |
Future Electronics
from US$0.29
|
2,500
in stock
|
Buy Now | |
Avnet Silica
-
|
32,500
in stock
|
Buy Now | |
Avnet America
from US$0.48
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Logic Family / Base Number | STPIC6C595 |
---|---|
Shift Register Function | Serial to Parallel |
No. of Elements | 1 Element |
No. of Bits Per Element | 8bit |
Logic Case Style | TSSOP |
No. of Pins | 16Pins |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
IC Output Type | Standard |
Logic IC Family | - |
Logic IC Base Number | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
Driver Case Style | TSSOP |
Input Voltage Max | 5.5V |
Input Voltage Min | 4.5V |
No. of Outputs | 8Outputs |
Output Current | 100mA |
Output Voltage | 33V |
Led Driver, 8Bit Shift Register, Tssop16 | Newark Electronics |
LED DRIVER, 8BIT SHIFT REGISTER, TSSOP16 | element14 |
STPIC6C595 Series 100 mA 5 KHz Power Logic 8-Bit Shift Register - TSSOP-16 | Future Electronics |
Shift Register 8-Bit TSSOP16 | RS |
Shift Register Single 8-Bit Serial to Serial/Parallel 16-Pin TSSOP T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a STPIC6C595TTR?
Additional datasheets, footprints and schematics for STPIC6C595TTR are listed on our Part Details page. You can also find images and similar parts to STPIC6C595TTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPIC6C595TTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPIC6C595TTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPIC6C595TTR fall under?
The STPIC6C595TTR is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to STPIC6C595TTR when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPIC6C595TTR you can contact the distributor directly for product support, shipping queries etc.
Is the STPIC6C595TTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STPIC6C595TTR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and RS have stock available or on a lead time for STPIC6C595TTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPIC6C595TTR often in real-time on the comparison pages.
What if I can't find stock of STPIC6C595TTR?
You can fill out our help required form which you can use to request a quote for STPIC6C595TTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.