Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.52
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.30
|
370
in stock
|
Buy Now | |
Future Electronics
from US$0.52
|
2,200
in stock
|
Buy Now | |
Newark Electronics
from US$0.88
|
420
in stock
|
Buy Now | |
element14
from US$0.73
|
420
in stock
|
Buy Now | |
Farnell
from US$0.70
|
420
in stock
|
Buy Now | |
Avnet America
from US$0.69
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 7A |
Drain Source Voltage Vds | 600V |
On Resistance Rds(on) | 0.95ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3.75V |
Power Dissipation Pd | 30W |
Transistor Case Style | TO-220FP |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Avalanche Single Pulse Energy Eas | 235mJ |
Capacitance Ciss Typ | 1110pF |
Current Iar | 7A |
Current Id Max | 7A |
On State resistance @ Vgs = 10V | 950mohm |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Pulse Current Idm | 28A |
Termination Type | Through Hole |
Voltage Vds | 600V |
Voltage Vds Typ | 600V |
Voltage Vgs Max | 30V |
Voltage Vgs Rds on Measurement | 10V |
Voltage Vgs th Max | 4.5V |
Voltage Vgs th Min | 3V |
N-Channel 600 V 950 mOhm Flange Mount SuperMESH Power Mosfet - TO-220FP | Future Electronics |
Mosfet, N Channel, 600V, 7A, To-220Fp | Newark Electronics |
MOSFET, N, TO-220FP | element14 |
MOSFET N-Channel 600V 7A TO220FP | RS |
Trans MOSFET N-CH 600V 7A 3-Pin(3+Tab) TO-220FP Tube | Avnet America |
Where can I find additional details, specifications and documents for a STP9NK60ZFP?
Additional datasheets, footprints and schematics for STP9NK60ZFP are listed on our Part Details page. You can also find images and similar parts to STP9NK60ZFP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STP9NK60ZFP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STP9NK60ZFP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STP9NK60ZFP fall under?
The STP9NK60ZFP is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STP9NK60ZFP when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STP9NK60ZFP you can contact the distributor directly for product support, shipping queries etc.
Is the STP9NK60ZFP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STP9NK60ZFP have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for STP9NK60ZFP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STP9NK60ZFP often in real-time on the comparison pages.
What if I can't find stock of STP9NK60ZFP?
You can fill out our help required form which you can use to request a quote for STP9NK60ZFP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.