Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.81
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.09
|
No stock
|
Buy Now | |
Future Electronics
from US$1.17
|
2,500
in stock
|
Buy Now | |
Schukat Electronic
from US$0.81
|
1,190
in stock
|
Buy Now | |
Avnet America
from US$1.20
|
-
|
Buy Now | |
Farnell
from US$1.26
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 3.5A |
Drain Source Voltage Vds | 600V |
On Resistance Rds(on) | 0.85ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3.75V |
Power Dissipation Pd | 125W |
Transistor Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Current Id Max | 7A |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Termination Type | Through Hole |
Transistor Type | Power MOSFET |
Voltage Vds Typ | 600V |
Voltage Vgs Max | 30V |
Voltage Vgs Rds on Measurement | 10V |
N-channel 600 V 0.95 Ohm 125 W Through Hole SuperMESHÔ Power Mosfet - TO-220 | Future Electronics |
N-Ch+Z-Dio 600V 7A 125W 0,95R TO220 | Schukat Electronic |
MOSFET N-Channel 600V 7A TO220 | RS |
Trans MOSFET N-CH 600V 7A 3-Pin(3+Tab) TO-220 Tube | Avnet America |
MOSFET, N CH, 600V, 7A, TO-220 | Farnell |
Hv Mosfet Planar |Stmicroelectronics STP9NK60Z | Newark Electronics |
Where can I find additional details, specifications and documents for a STP9NK60Z?
Additional datasheets, footprints and schematics for STP9NK60Z are listed on our Part Details page. You can also find images and similar parts to STP9NK60Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STP9NK60Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STP9NK60Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STP9NK60Z fall under?
The STP9NK60Z is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STP9NK60Z when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STP9NK60Z you can contact the distributor directly for product support, shipping queries etc.
Is the STP9NK60Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STP9NK60Z have stock available?
Authorised distributors including Future Electronics, Schukat Electronic, RS, Avnet America and Farnell have stock available or on a lead time for STP9NK60Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STP9NK60Z often in real-time on the comparison pages.
What if I can't find stock of STP9NK60Z?
You can fill out our help required form which you can use to request a quote for STP9NK60Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.